EN
  • EN
  • DE

3VA1220-4EF32-0AA0

Part No 3VA1220-4EF32-0AA0
Manufacturer Siemens
Catalog OEM Parts (0 - 9)
Description Siemens RNV_NA 3VA1220-4EF32-0AA0 - 3VA12204EF320AA0
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1041941-3VA1220-4EF32-0AA0
Categories OEM Parts(0-9)
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 3VA1220-4EF32-0AA0 CAD Model

Description

The 3VA1220-4EF32-0AA0 is a molded case circuit breaker (MCCB) from the 3VA series manufactured by Siemens. It's designed to protect electrical circuits from overloads and short circuits in industrial and commercial applications. This circuit breaker provides reliable and safe protection for equipment and personnel.

Applications:

  • Industrial control panels
  • Power distribution boards
  • Commercial buildings
  • HVAC systems
  • Motor control centers

Features:

  • Molded Case Circuit Breaker (MCCB): Provides robust protection against overloads and short circuits.
  • Thermal-Magnetic Trip Unit: Offers reliable tripping characteristics for both overload and short-circuit conditions.
  • Adjustable Trip Settings: Allows for customization of trip settings to match specific application requirements.
  • High Breaking Capacity: Ensures safe interruption of high fault currents.
  • Compact Design: Saves space in control panels and distribution boards.
  • Compliance with Standards: Meets relevant industry standards for safety and performance.

Benefits:

  • Improved Safety: Protects equipment and personnel from electrical hazards.
  • Reduced Downtime: Minimizes downtime due to electrical faults.
  • Enhanced System Reliability: Provides reliable protection for electrical circuits.
  • Easy Installation: Simple installation process reduces installation time and costs.
  • Cost-Effective Protection: Provides a cost-effective solution for circuit protection.

Specifications:

The 3VA1220-4EF32-0AA0 typically features a rated current of 20A, a rated voltage of 415V AC, and a breaking capacity of 36kA. It has a 3-pole configuration. Refer to the datasheet for detailed electrical characteristics and application information.

You May Also Be Interested in

Renesas Electronics America
IC TIMING CTRL HUB P4 56-TSSOP / Intel CPU, Timing Control Hub™ Clock/Frequency Generator, Multiplexer IC 200.4MHz 1 Output 56-TSSOP
Need more? Email Us
Siemens
Siemens Standard cabinet 8MF5 HxWxD=2200x 6 - 8MF52644R
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
CONN HEADER VERT 18POS 2.54MM / Connector Header Through Hole 18 position 0.100" (2.54mm)
Lowest to $4.0625
TE Connectivity
983-1Y 08-98 P6 A1219
Need more? Email Us
Intel
802.11ac Wi-Fi and Bluetooth 5 Module 2.4GHz/5GHz
Need more? Email Us
Molex, LLC
C-Grid III Crimp Terminal, 26-28 AWG, Reel, 0.76µm Selective Gold (Au)
Lowest to $0.3037
Renesas Electronics America
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess