EN
  • EN
  • DE

6ES74311KF100AB0

Part No 6ES74311KF100AB0
Manufacturer Siemens
Catalog Industrial Equipment
Description Siemens 6ES7 431-1KF10-0AB0 is now available new, surplus, and used from Williams Automation.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1188052-6ES74311KF100AB0
Categories Industrial Equipment
Manufacturer Siemens
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 6ES74311KF100AB0 CAD Model

Description

The Siemens 6ES7431-1KF10-0AB0 is an analog input module from the SIMATIC S7-400 series. This module is designed to acquire analog signals from various sensors and devices in industrial automation systems. It converts the analog signals into digital values that can be processed by the PLC. It is commonly used in applications requiring accurate measurement of analog quantities.

Applications:

  • Temperature Measurement: Measures temperature using thermocouples, RTDs, or analog temperature sensors.
  • Pressure Measurement: Measures pressure using pressure transducers.
  • Flow Measurement: Measures flow rate using flow meters.
  • Level Measurement: Measures liquid level using level sensors.
  • Weight Measurement: Measures weight using load cells.
  • Position Measurement: Measures position using analog position sensors.

Features:

  • Analog Input: Accepts analog signals from various sensors.
  • High Resolution: Provides accurate measurement of analog quantities.
  • Electrical Isolation: Provides isolation between the module and the process.
  • Diagnostics: Provides diagnostic information for troubleshooting.
  • Configuration: Configurable parameters allow for flexible adaptation to different applications.
  • Input Filtering: Filters out noise and interference from the input signals.
  • Overrange/Underrange Detection: Detects overrange and underrange conditions.

Benefits:

  • Accurate Measurement: Enables accurate measurement of analog quantities.
  • Improved Performance: Enhances the performance of automated systems.
  • Reduced Downtime: Diagnostics features help to quickly identify and resolve problems.
  • Increased Reliability: Electrical isolation and input filtering improve reliability.
  • Flexibility: Configurable parameters allow for flexible adaptation to different applications.
  • Cost Savings: Improved control and reduced downtime result in cost savings.

Additional Details:

The Siemens 6ES7431-1KF10-0AB0 typically features a specific number of analog input channels (e.g., 4, 8, or 16). It supports different input ranges, such as 0-10V, 4-20mA, or +/-10V. The module is designed for use with the SIMATIC S7-400 PLC system. It communicates with the PLC via the backplane bus. The module requires a specific power supply voltage. It is essential to follow the manufacturer's recommendations for wiring and installation. The module complies with relevant industry standards and regulations.

Proper configuration and programming are essential for optimal performance. Regular maintenance, including software updates, is recommended to ensure long-term reliability and security.

You May Also Be Interested in

Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SBL13(H)
Need more? Email Us
Molex, LLC
WATERTITE SKT - SPRING CONTACT
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
RPS12A
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
RPS12E
Need more? Email Us
Molex, LLC
RUB BOX FOR WPROOF OUTLET BOX
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess