EN
  • EN
  • DE

6GK5004-1GL10-1AB2

Part No 6GK5004-1GL10-1AB2
Manufacturer Siemens
Catalog OEM Parts (0 - 9)
Description Ethernet Switch, Industrial, Unmanaged, 4 RJ45, 10/100/1000 Mbit/s, 1 Multimode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1002338-6GK5004-1GL10-1AB2
Categories OEM Parts(0-9)
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 6GK5004-1GL10-1AB2 CAD Model

Description

The Siemens 6GK5004-1GL10-1AB2 is an Industrial Ethernet Switch from the SCALANCE XB004-1 product line. These switches are designed for use in industrial environments, providing reliable and efficient data communication for various automation and control applications.

Applications

  • Industrial Automation Systems: Used to connect various devices in automation systems, such as PLCs, HMIs, and sensors.
  • Machine Building: Integrated into machines to facilitate communication between different components and control systems.
  • Transportation Systems: Deployed in railway or road transportation networks for data transmission between control centers and field devices.
  • Power Generation and Distribution: Utilized in substations and power plants to ensure reliable communication for monitoring and control equipment.
  • Oil and Gas Industry: Employed in drilling platforms and refineries for data acquisition and process control.

Features

  • Compact Design: The switch has a small form factor, making it suitable for installations with limited space.
  • 4 x 10/100BaseTX RJ45 Ports: Equipped with four RJ45 ports supporting 10/100 Mbps data rates for connecting Ethernet devices.
  • 1 x 100BaseFX Port: Includes one fiber optic port for extending network distances and providing immunity to electromagnetic interference.
  • Redundant Power Supply: Supports redundant power supplies for increased reliability and uptime.
  • LED Diagnostics: Features diagnostic LEDs for easy monitoring of port status and network activity.
  • DIN Rail Mounting: Designed for easy installation on standard DIN rails commonly used in industrial control cabinets.
  • Wide Operating Temperature Range: Operates reliably in a wide range of temperatures, typically from -40°C to +70°C, making it suitable for harsh industrial environments.

Benefits

  • Increased Network Reliability: The redundant power supply and fiber optic port contribute to a more reliable network infrastructure.
  • Improved Network Performance: The switch supports fast data transmission rates, ensuring efficient communication between devices.
  • Simplified Installation: The compact design and DIN rail mounting facilitate easy installation and integration into existing systems.
  • Reduced Downtime: Diagnostic LEDs allow for quick identification and resolution of network issues, minimizing downtime.
  • Enhanced Network Security: Features such as VLAN support and access control lists (ACLs) enhance network security.

Additional Details

The 6GK5004-1GL10-1AB2 switch supports various network protocols and standards, including IEEE 802.3, IEEE 802.3u, and IEEE 802.3x. It is also compatible with Siemens' network management software, allowing for centralized configuration and monitoring. The switch is designed to withstand harsh industrial environments, with robust housing and protection against vibration, shock, and electromagnetic interference.

You May Also Be Interested in

Bi technologies
Need more? Email Us
STMicroelectronics
Need more? Email Us
Schneider Electric
Schneider Selector Switch Knob 30MM T-k
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
STMicroelectronics
Need more? Email Us
Generic
Need more? Email Us
Renesas Electronics America
IC TIMING CTRL HUB P4 56-TSSOP / Intel CPU, Timing Control Hub™ Clock/Frequency Generator, Multiplexer IC 200.4MHz 1 Output 56-TSSOP
Need more? Email Us
Bi technologies
Lowest to $1.2869
TE Connectivity
983-1Y 08-98 P6 A1219
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess