EN
  • EN
  • DE

6SN1118-0AE11-0AA1

Part No 6SN1118-0AE11-0AA1
Manufacturer Siemens
Catalog OEM Parts (0 - 9)
Description SIMODRIVE 611-A Closed-loop Plug-in Performance Control Unit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1056590-6SN1118-0AE11-0AA1
Categories OEM Parts(0-9)
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 6SN1118-0AE11-0AA1 CAD Model

Description

The Siemens 6SN1118-0AE11-0AA1 is a SIMODRIVE 611 Analog Closed-Loop Control Module. This module is designed for controlling analog drives in various industrial automation applications. It forms a crucial component of the SIMODRIVE 611 system, ensuring precise and reliable drive control.

Applications

  • Machine Tools: Used for controlling the axes of CNC machines, ensuring precise movements for cutting, milling, and turning operations.
  • Robotics: Integrated into robotic systems to control the movement of robotic arms and other actuators.
  • Printing Machines: Employed in printing presses to control the speed and position of rollers and other components.
  • Packaging Machines: Utilized in packaging equipment for precise control of conveyor belts, filling mechanisms, and sealing processes.
  • Textile Machines: Used in textile manufacturing equipment to control the movement of yarns and fabrics.

Features

  • Analog Interface: Provides analog inputs and outputs for interfacing with analog drives.
  • Closed-Loop Control: Implements closed-loop control algorithms for precise and stable drive control.
  • Parameterization: Allows for parameterization of control parameters to optimize performance for specific applications.
  • Diagnostic Functions: Includes diagnostic functions for monitoring the status of the module and detecting faults.
  • Compact Design: Designed for easy integration into SIMODRIVE 611 systems.
  • Robust Construction: Built to withstand harsh industrial environments.

Benefits

  • Precise Drive Control: Enables precise and reliable control of analog drives, improving the accuracy and repeatability of machine operations.
  • Improved Performance: Optimizes drive performance for specific applications through parameterization.
  • Reduced Downtime: Diagnostic functions allow for quick identification and resolution of faults, minimizing downtime.
  • Easy Integration: Designed for easy integration into existing SIMODRIVE 611 systems.
  • Increased Reliability: Robust construction ensures reliable operation in harsh industrial environments.

Additional Details

The 6SN1118-0AE11-0AA1 module requires a 24V DC power supply. It communicates with the SIMODRIVE 611 central control unit via a serial interface. The module supports various control modes, including speed control, torque control, and position control. It is also equipped with protection features to prevent damage from overvoltage, overcurrent, and short circuits.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Generic
Need more? Email Us
Renesas Electronics America
Clock Generator 0.008MHz to 875MHz-IN 1000MHz-OUT 56-Pin VFQFPN EP T/R
Need more? Email Us
TE Connectivity
CONN HEADER VERT 18POS 2.54MM / Connector Header Through Hole 18 position 0.100" (2.54mm)
Lowest to $4.0625
TE Connectivity
Need more? Email Us
Bi technologies
Lowest to $1.2869
Amphenol FCI
Dubox / Pv / Bergstik
Need more? Email Us
Vishay
8EWF Series 1200 V 270 ns Surface Mountable Fast Soft Recovery Diode - DPAK
Lowest to $0.9921
Generic
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess