EN
  • EN
  • DE

8WH10001MG88

Part No 8WH10001MG88
Manufacturer Siemens
Catalog Industrial Equipment
Description 8WH1000-1MG88, Siemens Fuse Block, Screw, 5X20, Sz 4, Led 110-250V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Win Source Part Number 1063775-8WH10001MG88
Categories Industrial Equipment
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 8WH10001MG88 CAD Model

Description

The Siemens 8WH1000-1MG88 is a terminal block from the SIKUS terminal series. Terminal blocks provide a convenient and organized way to connect and distribute electrical wiring within control panels and other electrical equipment. They offer a secure and reliable connection point for various types of wires and cables.

Applications

  • Wiring connections in control panels
  • Power distribution in electrical cabinets
  • Signal connections in automation systems
  • Connecting sensors and actuators
  • Applications requiring organized and reliable wiring connections

Features

  • Modular Design: Can be easily assembled and expanded to accommodate various wiring configurations.
  • Screw Terminals: Provides secure and reliable screw terminal connections.
  • Compact Size: Space-saving design allows for high-density mounting.
  • Easy Wiring: Designed for easy wire insertion and termination.
  • Durable Construction: Made from high-quality materials for long-lasting performance.
  • Clear Marking: Provides clear marking options for easy identification of connections.

Benefits

  • Organized Wiring: Provides a neat and organized way to connect and distribute electrical wiring.
  • Reliable Connections: Screw terminals ensure secure and reliable connections.
  • Space Saving: Compact design allows for high-density mounting, saving space in control panels.
  • Easy Installation: Designed for easy wire insertion and termination, simplifying installation.
  • Durable: Made from high-quality materials for long-lasting performance.
  • Easy Identification: Clear marking options make it easy to identify connections.

Additional Details

The 8WH1000-1MG88 is designed to comply with international standards and regulations, ensuring safe and reliable operation. It is suitable for use in a wide range of industrial and commercial applications where organized and reliable wiring connections are required. The terminal block is easy to install and maintain, providing a cost-effective solution for wiring management.

You May Also Be Interested in

3M
KEYBOARD PLATFORM ADJUSTABLE KP2
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Molex, LLC
RUB BOX FOR WPROOF OUTLET BOX
Need more? Email Us
Molex, LLC
WATERTITE SKT - SPRING CONTACT
Need more? Email Us
Omron
RPS12A
Need more? Email Us
Schneider Electric
PROTECTIVE CABLE SLEEVE - XAC-A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess