EN
  • EN
  • DE

BF543

Part No BF543
Manufacturer Siemens
Catalog END - OF - LIFE
Description Silicon N Channel MOS FET Triode (For RF stages up to 300 MHz preferably in FM applications)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Siemens
Win Source Part Number 1153099-BF543
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BF543 CAD Model

Description

The BF543 is an NPN wideband transistor manufactured by Siemens. It's designed for use in high-frequency amplifier and oscillator applications. While now considered an end-of-life component, the BF543 was popular for its low noise figure and high gain at high frequencies, making it suitable for various communication and instrumentation systems.

Applications

  • Low-Noise Amplifiers (LNAs): Used in LNAs for sensitive receivers in communication systems.
  • Oscillators: Employed in oscillator circuits for generating high-frequency signals.
  • Mixers: Utilized in mixer circuits for frequency conversion in receivers and transmitters.
  • RF Amplifiers: Found in RF amplifier stages for boosting signal strength.
  • IF Amplifiers: Incorporated in IF amplifier stages in radio receivers.

Features

  • NPN Transistor: Common and well-understood transistor type.
  • High Transition Frequency (fT): Enables operation at high frequencies.
  • Low Noise Figure: Minimizes noise contribution in sensitive receiver circuits.
  • High Gain: Provides significant signal amplification.
  • Small Signal Amplifier: Designed for amplifying small signals with minimal distortion.

Benefits

  • Improved Receiver Sensitivity: Low noise figure enhances the ability to detect weak signals.
  • Stable Oscillation: High gain and appropriate biasing enable stable oscillator operation.
  • Efficient Frequency Conversion: Effective mixing performance for frequency translation.
  • Enhanced Signal Amplification: Provides significant gain for boosting signal strength.
  • Versatile Application: Suitable for a wide range of high-frequency applications.

Additional Details

The BF543's key parameters include collector-emitter voltage (VCEO), collector current (IC), and transition frequency (fT). Careful biasing is crucial for optimal performance and stability. Thermal management should also be considered to prevent overheating. Consult the datasheet for specific electrical characteristics and application guidelines.

You May Also Be Interested in

BCD Semiconductor Manufacturing Limited
3-TERMINAL 1A ADJUSTABLE VOLTAGE REGULATOR
Need more? Email Us
STMicroelectronics
N - CHANNEL 50V - 0.03W - 33A TO-220 STripFET] MOSFET
Lowest to $0.4816
Citizen
Mono-Color Upward-Lighting Type
Lowest to $19.4872
California Micro Devices Corp
MultiMedia Card EMI Filter Array with ESD Protection
Lowest to $2.6091
Apollo Electron Co., Ltd.
Standard Triac
Lowest to $0.5382
Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us
Semtech Corporation
1.5 AMP POSITIVE VOLTAGE REGULATOR
Lowest to $1.0115
COSMO
REED RELAY
Lowest to $1.9713
Harris Corporation
Operational Amplifiers
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess