EN
  • EN
  • DE

BF872Q

Part No BF872Q
Manufacturer Siemens
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1049139-BF872Q
Categories OEM Parts(A-B)
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BF872Q CAD Model

Description

The BF872Q is an NPN wideband silicon germanium (SiGe) Heterojunction Bipolar Transistor (HBT) from Siemens (now Infineon Technologies). It is designed for high-frequency applications requiring low noise and high gain.

Applications:

  • Low Noise Amplifiers (LNAs): Used in receiver front-ends to amplify weak signals with minimal added noise.
  • Oscillators: Employed in high-frequency oscillators to generate stable and clean signals.
  • Mixers: Used in frequency mixers to convert signals between different frequency bands.
  • High-Frequency Amplifiers: Utilized in various amplifier stages in communication systems.
  • Satellite Communication Systems: Amplifying and processing signals in satellite receivers and transmitters.
  • Radar Systems: Processing high-frequency signals for target detection and tracking.

Features:

  • High Transition Frequency (fT): Offers a high transition frequency, enabling operation at high frequencies.
  • Low Noise Figure: Minimizes added noise, resulting in improved signal-to-noise ratio.
  • High Gain: Provides high gain amplification, enhancing signal strength.
  • Low Collector-Base Capacitance: Reduces signal distortion and improves high-frequency performance.
  • Small Package Size: Allows for compact and efficient circuit design.
  • Silicon Germanium (SiGe) Technology: Enhances performance compared to standard silicon bipolar transistors.

Benefits:

  • Improved Receiver Sensitivity: The low noise figure allows the receiver to detect weaker signals.
  • Enhanced System Performance: Higher gain and lower noise improve the overall performance of high-frequency circuits.
  • Increased Communication Range: The ability to amplify weak signals extends the communication range of wireless systems.
  • Reduced Power Consumption: Efficient design minimizes power consumption.
  • Simplified Design: The transistor's characteristics simplify the design of high-frequency circuits.
  • Increased Reliability: SiGe technology contributes to improved reliability and robustness.

Additional Details:

The BF872Q typically comes in a small surface-mount package, making it suitable for modern, compact electronic devices. When using this transistor, it is crucial to adhere to the manufacturer's recommended operating conditions and biasing techniques. Datasheets provide essential information such as maximum ratings, DC characteristics, and small-signal parameters. Proper impedance matching is necessary for optimal performance in high-frequency applications.

You May Also Be Interested in

Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Generic
Need more? Email Us
STMicroelectronics
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $1.6087
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess