EN
  • EN
  • DE

BFN37-E6327

Part No BFN37-E6327
Manufacturer Siemens
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1049156-BFN37-E6327
Categories OEM Parts(A-B)
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BFN37-E6327 CAD Model

Description

The BFN37-E6327 is a PIN diode manufactured by Siemens (now Infineon Technologies). PIN diodes are semiconductor devices used as variable resistors or switches at microwave and radio frequencies. The Siemens BFN37-E6327 is specifically designed for high-frequency applications requiring low insertion loss and high isolation.

Applications:

  • RF Switches: Used in RF switches to rapidly switch between different signal paths.
  • Variable Attenuators: Employed in variable attenuators to adjust the signal level.
  • Phase Shifters: Used in phase shifters to control the phase of RF signals.
  • Limiters: Employed as power limiters to protect sensitive components from high-power signals.
  • Radar Systems: Control and switching of microwave signals in radar systems.
  • Communication Systems: Antenna switching and signal routing in wireless communication systems.

Features:

  • Low Insertion Loss: Minimizes signal attenuation when the diode is in the on state.
  • High Isolation: Provides high isolation when the diode is in the off state, preventing signal leakage.
  • Fast Switching Speed: Enables rapid switching between on and off states.
  • Low Capacitance: Reduces signal distortion and improves high-frequency performance.
  • Small Package Size: Allows for compact and efficient circuit design.
  • Long Carrier Lifetime: Ensures stable and reliable performance over time.

Benefits:

  • Improved System Performance: The low insertion loss and high isolation improve the overall performance of high-frequency circuits.
  • Enhanced Signal Control: Allows for precise control of RF signals.
  • Increased Switching Speed: Enables fast switching between different signal paths.
  • Reduced Power Consumption: Efficient design minimizes power consumption.
  • Simplified Design: The diode's characteristics simplify the design of high-frequency circuits.
  • Increased Reliability: Robust design contributes to improved reliability and robustness.

Additional Details:

The BFN37-E6327 is typically packaged for surface mount assembly. Its performance depends heavily on the biasing conditions and impedance matching. Designers must consult the manufacturer's datasheet for critical specifications such as forward voltage, reverse voltage, and switching times. It is important to protect the diode from electrostatic discharge (ESD) during handling and assembly.

You May Also Be Interested in

ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Generic
Need more? Email Us
ADI Electronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Amic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Mitsubishi
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess