EN
  • EN
  • DE

BTS542E

Part No BTS542E
Manufacturer Siemens
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1049956-BTS542E
Categories OEM Parts(A-B)
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BTS542E CAD Model

Description

The BTS542E is a high-side power switch from Infineon Technologies (formerly Siemens). It's part of the PROFET (PROtected FET) family and is designed to drive various loads in automotive and industrial applications. This smart power switch integrates protection features like overcurrent, overvoltage, and overtemperature protection, enhancing system reliability and safety.

Applications

  • Automotive Lighting: Used to control headlights, taillights, brake lights, and indicator lights in vehicles.
  • Solenoid Control: Drives solenoids in automotive systems such as central locking, fuel injectors, and transmission controls.
  • Valve Control: Used in industrial valve control systems.
  • Power Distribution: Provides protected power distribution in automotive and industrial applications.
  • Heater Control: Used to control heating elements in automotive and industrial applications.

Features

  • Overload Protection: Automatically shuts off the switch if the load current exceeds a certain threshold.
  • Overtemperature Protection: Shuts down the switch if the junction temperature rises above a safe level.
  • Overvoltage Protection: Protects the switch from damage due to excessive voltage.
  • Short-Circuit Protection: Detects and protects against short circuits to ground or supply voltage.
  • Current Limitation: Limits the current flowing through the switch during overload or short-circuit conditions.
  • Diagnostic Feedback: Provides diagnostic information via a status pin, indicating fault conditions.

Benefits

  • Increased System Reliability: Integrated protection features prevent damage to the switch and the connected load.
  • Simplified Design: Reduces the need for external protection components.
  • Improved Safety: Enhances system safety by preventing overcurrent and overtemperature conditions.
  • Reduced Downtime: Diagnostic feedback allows for quick identification and resolution of fault conditions.
  • Robust Performance: Withstands harsh automotive and industrial environments.

Additional Details

The BTS542E typically has a low on-state resistance (Rds(on)), minimizing power dissipation and heat generation. It often comes in a PG-DSO-8 package. The diagnostic feedback pin provides information on the switch's status, such as overload, overtemperature, or short-circuit conditions. The switch can be controlled by a logic-level input signal. The datasheet provides detailed information on the switch's electrical characteristics, timing parameters, and application circuits. Careful consideration should be given to thermal management to ensure the switch operates within its specified temperature limits, especially at higher load currents.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Generic
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
CJT Connectors
Lowest to $0.0137
TDK Corporation
Need more? Email Us
Amic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.9695 $57.9390
5+ $23.7699 $118.8495
8+ $23.0272 $184.2176
11+ $22.2843 $245.1273
14+ $21.5414 $301.5796
18+ $19.3130 $347.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,740 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess