EN
  • EN
  • DE

BTS620L1

Part No BTS620L1
Manufacturer Siemens
Catalog END - OF - LIFE
Description Smart Two Channel Highside Power Switch (Overload protection Current limitation Short circuit protection Thermal shutdown)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Siemens
Win Source Part Number 1155609-BTS620L1
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTS620L1 CAD Model

Description

The BTS620L1 is a high-side power switch from Infineon Technologies (formerly Siemens), part of their SMART SIPMOS® family. It is designed for automotive applications requiring protected high-side switching of various loads with diagnostic feedback.

Applications

  • Automotive Lighting: Used in automotive lighting systems for switching headlights, taillights, fog lights, and other exterior and interior lights.
  • Automotive Solenoid Control: Used to control solenoids in various automotive systems, such as fuel injectors, valves, and relays.
  • Automotive Motor Control: Can be used for controlling small DC motors in automotive applications, such as windshield wipers or power windows.
  • General Automotive Applications: Suitable for any automotive application requiring a protected high-side switch with diagnostic capabilities.

Features

  • Overload Protection: Protects the switch and the load from excessive current draw.
  • Short Circuit Protection: Shuts down the switch in case of a short circuit to prevent damage.
  • Overtemperature Protection: Prevents overheating by disabling the switch when the temperature exceeds a safe limit.
  • Current Limitation: Limits the current flow during overload or short circuit conditions to protect the load and the switch.
  • Diagnostic Feedback: Provides diagnostic information about the switch's status, such as overload, short circuit, or overtemperature.
  • SMART SIPMOS® Technology: Utilizes Siemens' SMART SIPMOS® technology for robust performance and reliability.

Benefits

  • Increased System Reliability: The integrated protection features prevent damage from electrical faults, improving the overall system reliability.
  • Reduced Component Count: The integrated protection and diagnostic capabilities reduce the need for external components, simplifying the design.
  • Enhanced Safety: Overtemperature and short circuit protection enhance safety by preventing thermal runaway and electrical hazards.
  • Simplified Troubleshooting: Diagnostic feedback simplifies fault identification and troubleshooting, reducing downtime.

Additional Details

The BTS620L1 is typically available in a PG-TO220 package. It is designed to operate within the standard automotive voltage range, typically 12V or 24V. The specific current rating varies depending on the version of BTS620L1. For detailed electrical characteristics, thermal specifications, and application notes, refer to the Infineon datasheet.

You May Also Be Interested in

Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us
BCD Semiconductor Manufacturing Limited
3-TERMINAL 1A ADJUSTABLE VOLTAGE REGULATOR
Need more? Email Us
ELAN Microelectronics
2-IN-ONE SCROLLING MOUSE CONTROLLER
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (40V 30A)
Lowest to $3.6394
NXP / Nexperia
RF Manual 16th edition
Need more? Email Us
BRIGHT LED
Yellow Green Suitable for all SMT assembly methods.
Lowest to $0.0658
COSMO
REED RELAY
Lowest to $1.9713
Cherry Semiconductor Corporation
5V, 1A Linear Regulator with and ENABLE RESET
Lowest to $0.2864
Rohm Semiconductor
LOW NOISE DUAL OPERATIONAL AMPLIFIERS
Lowest to $0.0970

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess