The BUZ350 is an N-channel, enhancement mode, power MOSFET from Siemens (now Infineon Technologies). It is designed for high-speed switching applications and can handle significant power levels. Although categorized as END-OF-LIFE, it's still found in existing equipment and certain specialized applications.
Applications
- High-frequency switched-mode power supplies (SMPS)
- DC-DC converters
- Motor control circuits
- Lighting ballasts
- Uninterruptible Power Supplies (UPS)
Features
- N-Channel, enhancement mode MOSFET
- High blocking voltage (typically 400V or 500V, depending on the specific variant)
- Low on-resistance (Rds(on)), minimizing conduction losses
- Fast switching speeds, reducing switching losses
- Avalanche rated, providing robustness against voltage transients
- High peak current capability
- Robust package for reliable operation
Benefits
- Efficient power conversion due to low Rds(on) and fast switching.
- Reduced heat dissipation, leading to smaller heatsink requirements and improved system efficiency.
- Reliable operation in demanding applications due to avalanche rating.
- Improved system performance due to faster switching speeds.
- Simplified circuit design.
Additional Details
The BUZ350 typically comes in a TO-220 or similar through-hole package. Key electrical specifications include drain-source voltage (Vds), gate-source voltage (Vgs), drain current (Id), and total power dissipation (Pd). The on-resistance (Rds(on)) is a critical parameter for minimizing conduction losses. Always consult the datasheet for the specific voltage and current ratings of the BUZ350 variant you are using. Despite being an older component, the BUZ350 remains a viable option for certain legacy designs and repair applications where its specific characteristics are required.