EN
  • EN
  • DE

LGB21.330A27

Part No LGB21.330A27
Manufacturer Siemens
Catalog OEM Parts (J - L)
Description Siemens LGB21.330A27 is now available new, surplus, and used from Williams Automation.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 998692-LGB21.330A27
Categories OEM Parts(J-L)
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LGB21.330A27 CAD Model

Description

The LGB21.330A27 is a gas burner controller manufactured by Siemens. It is designed for controlling and monitoring gas burners in various heating applications. This controller provides safety features and precise control to ensure efficient and safe operation of the burner system.

Applications

  • Gas-fired heating systems
  • Boilers
  • Furnaces
  • Water heaters
  • Industrial burners
  • Process heating

Features

  • Gas Burner Control
  • Flame Supervision
  • Automatic Ignition
  • Safety Interlocks
  • Operating Status Indication
  • Remote Reset Capability
  • Compact Design

Benefits

  • Safe Operation: Ensures safe and reliable operation of gas burners.
  • Efficient Control: Optimizes fuel consumption and heating performance.
  • Remote Monitoring: Allows remote monitoring and control of the burner system.
  • Easy Integration: Compatible with various burner types and control systems.
  • Reliable Performance: Designed for long-term, trouble-free operation.

Technical Specifications

The LGB21.330A27 operates at a voltage range of 220V to 240V AC. It is designed to control single-stage or two-stage gas burners. The controller incorporates flame supervision using a flame sensor, such as an ionization probe or UV sensor. It provides automatic ignition sequencing and safety interlocks to prevent unsafe operating conditions. It is housed in a compact enclosure for easy installation and integration into the burner system.

In summary, the LGB21.330A27 gas burner controller from Siemens is a reliable and essential component for ensuring safe and efficient operation of gas-fired heating systems. Its advanced features and robust design make it a valuable asset in a wide range of heating applications.

You May Also Be Interested in

Toko America Inc.
Ind Chip Wirewound 6.8uH 10% 7.96MHz 30Q-Factor Ferrite 220mA 1210 T/R
Need more? Email Us
TT Electronics
Need more? Email Us
Taiyo Yuden
Ytulq Lb C3225 T2R2MR
Need more? Email Us
TT Electronics
Current Sense Resistor, SMD, .5 mOhm 5W 1% Tol, +/- 70 ppm Cut T/R
Need more? Email Us
Hewlett Packard
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Toko America Inc.
Need more? Email Us
Toko America Inc.
Need more? Email Us
TT Electronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess