EN
  • EN
  • DE

LH1517

Part No LH1517
Manufacturer Siemens
Description High Voltage Solid State Relays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Siemens
Win Source Part Number 1196386-LH1517
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LH1517 CAD Model

Description

The LH1517 is a single-pole, normally open (1-Form-A) solid state relay (SSR) manufactured by Siemens. This device offers high isolation voltage and current limit protection, making it suitable for various industrial and telecommunications applications. The LH1517 is designed to replace electromechanical relays, offering increased reliability and longevity.

Applications

  • Telecommunications equipment
  • Industrial controls
  • Security systems
  • Medical equipment
  • Instrumentation
  • Solid State Relays (SSR)

Features

  • Single-Pole, Normally Open (1-Form-A) configuration
  • High isolation voltage (typically 3750Vrms)
  • Current limit protection
  • Low on-resistance
  • High surge capability
  • Surface Mount Technology (SMT) package available
  • DC Control

Benefits

  • Increased reliability and lifespan compared to electromechanical relays
  • Reduced electromagnetic interference (EMI)
  • Smaller size and lower power consumption
  • Simplified circuit design
  • Improved safety and protection

Additional Details

The LH1517 SSR uses an LED to activate a phototransistor, which in turn controls the output. This provides excellent electrical isolation between the input and output circuits. The current limiting feature protects the device from overcurrent conditions, preventing damage and improving reliability. The low on-resistance minimizes voltage drop across the relay, ensuring efficient power transfer.

The high surge capability allows the LH1517 to withstand transient voltage spikes, making it suitable for harsh industrial environments. The availability of SMT packages facilitates automated assembly and reduces manufacturing costs. It is a robust and versatile component designed for applications requiring high isolation and reliable switching.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess