The SAF-C501G-1EP is a high-performance 16-bit microcontroller from Siemens designed for embedded control applications. It is based on the enhanced C166 architecture, known for its efficient interrupt handling, powerful instruction set, and real-time capabilities. This microcontroller offers a robust set of peripherals and memory options, making it suitable for a variety of industrial and automotive applications.
Applications
- Industrial automation and control systems
- Automotive engine management systems
- Anti-lock braking systems (ABS)
- Industrial drives and motor control
- Robotics and automation
Features
- Enhanced C166 architecture with a 40 MHz clock frequency
- 16 Kbytes of on-chip RAM
- Up to 512 Kbytes of external memory interface
- Two high-speed serial interfaces (USARTs)
- Two 16-bit timers/counters
- 8-channel analog-to-digital converter (ADC)
- Programmable watchdog timer
- On-chip debug support
Benefits
- High performance for demanding real-time applications
- Integrated peripherals reduce external component count and system cost
- Flexible memory options allow for code and data storage scalability
- Robust architecture ensures reliable operation in harsh environments
- Efficient interrupt handling enables fast response to external events
Additional Details
The SAF-C501G-1EP operates from a 5V supply voltage and is available in a variety of package options. It supports a wide range of development tools, including compilers, debuggers, and emulators, to facilitate software development. The microcontroller's powerful instruction set and integrated peripherals make it a versatile solution for a wide range of embedded control applications. Its low power consumption also makes it suitable for battery-powered applications.