EN
  • EN
  • DE

SAK-C167CR-16RM

Part No SAK-C167CR-16RM
Manufacturer Siemens
Description 16-Bit CMOS Single-Chip Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Siemens
Win Source Part Number 1246364-SAK-C167CR-16RM
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAK-C167CR-16RM CAD Model

Description

The SAK-C167CR-16RM is a high-performance 16-bit microcontroller manufactured by Siemens (now Infineon Technologies). It's part of the C166 family, known for its real-time capabilities and extensive peripheral set. This microcontroller is designed for demanding applications requiring fast interrupt response, deterministic timing, and efficient processing of complex algorithms.

Applications:

  • Automotive control systems: Used in engine management, transmission control, and anti-lock braking systems (ABS).
  • Industrial automation: Controls machinery, robots, and process equipment in manufacturing environments.
  • Motor control: Implements sophisticated motor control algorithms for efficient and precise motor operation.
  • Power electronics: Used in power inverters, DC-DC converters, and other power management systems.
  • Embedded systems: Found in a wide range of embedded applications requiring real-time performance.

Features:

  • 16-bit CPU with MAC unit: Provides efficient processing of complex algorithms, including multiplication and accumulation.
  • On-chip memory: Includes Flash memory and RAM for program and data storage.
  • Peripheral set: Features timers, PWM units, ADCs, DACs, serial interfaces (UART, SPI, CAN), and other peripherals.
  • Interrupt controller: Supports multiple interrupt sources with flexible priority assignment.
  • Real-time clock: Provides accurate timekeeping for real-time applications.

Benefits:

  • High performance: Enables fast and efficient processing of complex tasks.
  • Real-time capabilities: Ensures deterministic timing and fast interrupt response for time-critical applications.
  • Integrated peripherals: Reduces external component count and simplifies system design.
  • Flexible interrupt handling: Allows for efficient management of multiple interrupt sources.
  • Robust design: Designed for reliable operation in demanding environments.

Additional Details:

The SAK-C167CR-16RM operates at a specific clock frequency and has a defined memory map. The microcontroller's power consumption varies depending on the operating mode. It is typically packaged in a QFP (Quad Flat Package). Detailed information about the microcontroller's architecture, peripheral operation, and programming can be found in the manufacturer's datasheet and user manuals. The C166 family is supported by a comprehensive development environment, including compilers, debuggers, and emulators.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess