The SLA24C04-D is a 4K-bit (512 x 8) serial EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Siemens (now Infineon Technologies). It's a non-volatile memory device that stores data even without power. It uses a 2-wire serial interface (I2C) for communication, making it simple to integrate into various electronic systems.
Applications
- Consumer electronics (e.g., set-top boxes, DVD players, TVs)
- Industrial control systems
- Automotive electronics (e.g., car radios, instrument clusters)
- Security systems
- Metering devices
Features
- 4K-bit (512 x 8) EEPROM
- 2-wire serial interface (I2C)
- Low voltage operation
- Low power consumption
- Page write mode
- Write protection features
- High endurance (number of write cycles)
Benefits
- Non-volatile data storage
- Easy integration with microcontrollers using the I2C interface
- Reduces power consumption, suitable for battery-powered devices
- Faster write times due to page write capability
- Protects data from accidental overwriting
- Long-term data retention ensures data is preserved for extended periods
Additional Details
The SLA24C04-D utilizes the I2C protocol, requiring only two signal lines (SDA and SCL) for communication. The "-D" suffix likely indicates a specific package type (e.g., DIP - Dual In-line Package). It typically operates at a supply voltage range of 2.5V to 5.5V. This EEPROM allows for a certain number of write/erase cycles, usually in the thousands or millions. The I2C address can often be configured using address pins, allowing multiple devices on the same I2C bus. It's useful for storing configuration settings, user preferences, or calibration data in embedded systems.