EN
  • EN
  • DE

V23083-C1002-A303

Part No V23083-C1002-A303
Manufacturer Siemens
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1009275-V23083-C1002-A303
Categories OEM Parts(T-Z)
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian V23083-C1002-A303 CAD Model

Description

The V23083-C1002-A303 is a power PCB relay manufactured by Siemens (now often under the TE Connectivity brand). This relay is designed for various switching applications requiring reliable performance and a compact footprint.

Applications

  • Telecommunications equipment
  • Industrial control systems
  • Automotive electronics
  • Power supplies
  • HVAC systems
  • Lighting control

Features

  • Compact size for high-density PCB mounting
  • High switching capacity
  • Low coil power consumption
  • High dielectric strength
  • Various contact configurations available (check datasheet for specific configuration of this part)
  • Sealed construction available for harsh environments (check datasheet for specific sealing rating)
  • RoHS compliant

Benefits

  • Reliable switching performance for demanding applications.
  • Reduced board space requirements due to compact design.
  • Energy efficient operation due to low coil power.
  • Safe operation with high dielectric strength.
  • Versatile usage with various contact configurations.
  • Suitable for harsh environments with sealed construction options.
  • Environmentally friendly due to RoHS compliance.

Additional Details

This relay typically operates with a DC coil voltage. The contact rating (maximum voltage and current the relay can switch) varies depending on the specific model within the V23083 series; consult the datasheet for the V23083-C1002-A303 to determine its exact specifications. The relay's construction often includes a sealed enclosure to protect the internal components from dust, moisture, and other contaminants. The pinout configuration allows for easy insertion into standard PCB layouts. The expected life cycle (both mechanical and electrical) is a critical factor in relay selection, and these figures are detailed in the product datasheet.

Proper application requires careful consideration of the load characteristics, ambient temperature, and required life cycle. Exceeding the maximum ratings can lead to premature failure and potential safety hazards.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Microchip Technology
Lowest to $69.7745
Texas Instruments
Need more? Email Us
Texas Instruments
High-Performance Impact PAL< > Circuits 20-CDIP -55 to 125
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
IC VIDEO CCD SIGNAL PROC 48TQFP / Video Processor IC Analog Voltage 48-TQFP (7x7) Package
Lowest to $3.8090
Toko America Inc.
The TK83854 provides active power factor correction for power systems that otherwise would draw non-sinusoidal...
Need more? Email Us
Microchip Technology
IC CROSSPOINT SWITCH 16X16 / Backplane, Telecommunications, Video Switch IC 16 Channel 196-FCBGA (15x15)
Lowest to $115.9031

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0625 $52.8125
31+ $3.3333 $103.3323
47+ $3.2292 $151.7724
64+ $3.1250 $200.0000
83+ $3.0209 $250.7347
111+ $2.7083 $300.6213
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 194 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess