EN
  • EN
  • DE

R3111Q331A-TR-FA

Part No R3111Q331A-TR-FA
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 288427-R3111Q331A-TR-FA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R3111Q331A-TR-FA CAD Model

Description

The R3111Q331A-TR-FA is a voltage regulator IC manufactured by SII Semiconductor Corporation (formerly Ricoh). As part of the R3111 series, this regulator is designed to provide a stable and accurate voltage output for a variety of electronic applications. The "-TR-FA" suffix indicates tape and reel packaging and potentially specific features or characteristics. It's crucial to consult the official datasheet for accurate specifications.

Applications

  • Portable Electronic Devices: Powering smartphones, tablets, digital cameras, and portable media players.
  • Wearable Technology: Voltage regulation for smartwatches, fitness trackers, and other wearable devices.
  • IoT (Internet of Things) Devices: Supplying power to sensors, microcontrollers, and communication modules in IoT applications.
  • Wireless Communication Modules: Voltage regulation for Bluetooth modules, Wi-Fi transceivers, and other wireless components.
  • Battery-Powered Systems: Efficient voltage regulation in systems reliant on battery power.
  • Embedded Systems: Providing stable power to microprocessors and integrated circuits in embedded systems.

Features

  • Fixed Output Voltage: 3.3V (as indicated by the '33' in the part number).
  • High Output Voltage Accuracy: Precise output voltage regulation, typically within ±1.0% tolerance.
  • Low Quiescent Current: Minimal current consumption in standby mode, which helps extend battery life.
  • Wide Input Voltage Range: Typically operates with input voltages ranging from 1.7V to 5.5V (refer to the datasheet).
  • Overcurrent Protection (OCP): Protects the IC and the load from damage caused by excessive current draw.
  • Short-Circuit Protection (SCP): Shuts down the output if a short circuit is detected, preventing potential damage.
  • Thermal Shutdown Protection (TSD): Disables the output if the junction temperature exceeds a safe limit, preventing overheating.
  • Small Package: Available in compact packages such as SOT-23-5 or DFN, suitable for space-constrained applications.
  • Ceramic Capacitor Compatible: Designed to operate stably with ceramic output capacitors.

Benefits

  • Stable and Reliable Voltage: Ensures consistent and dependable operation of electronic circuits.
  • Extended Battery Life: Low quiescent current minimizes power consumption, maximizing battery runtime in portable devices.
  • Robust Protection: Overcurrent, short-circuit, and thermal shutdown protection features enhance system reliability.
  • Compact Design: Small package size enables integration into small and densely packed PCBs.
  • Simplified Design: Integrated protection features reduce the need for external components.

The R3111Q331A-TR-FA voltage regulator is designed using advanced circuit techniques to achieve low dropout voltage and high efficiency. The built-in protection mechanisms safeguard the IC and connected components from potential harm due to overcurrent, short circuits, or overheating. The IC is typically supplied in tape and reel packaging for automated assembly.

For comprehensive technical details, including electrical characteristics, application guidelines, and package dimensions, refer to the official datasheet provided by SII Semiconductor Corporation. Ensure proper component selection and operating conditions are maintained for optimal performance and long-term reliability.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Qualcomm
Lowest to $19.1290
Qualcomm
Lowest to $7.0594
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Eon Silicon Solution
Need more? Email Us
Broadcom Limited
Lowest to $0.8166

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess