The S-1000N36-14T1G is a low-dropout (LDO) voltage regulator manufactured by SII Semiconductor Corporation. It's designed to provide a stable and regulated 3.6V output voltage. This LDO is optimized for low power consumption and high accuracy, making it suitable for battery-powered devices and other applications where efficiency is critical. The device also incorporates protection features to enhance system reliability.
Applications:
- Portable electronics
- Wireless communication devices
- Microcontroller power supplies
- Sensor modules
- Battery-powered systems
Features:
- Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
- High Output Voltage Accuracy: Ensures a stable and reliable power supply for sensitive components.
- Overcurrent Protection: Protects the regulator and the load from damage due to short circuits or excessive current.
- Thermal Shutdown: Prevents the regulator from overheating, enhancing reliability.
- Small Package Size: Allows for compact and space-saving designs.
Benefits:
- Extended Battery Life: Reduces the need for frequent battery replacements or charging.
- Improved System Performance: Ensures stable operation even with fluctuating input voltages or load currents.
- Enhanced System Reliability: Protects against electrical faults and thermal stress.
- Reduced System Size: Enables smaller and lighter designs.
- Simplified Design: Requires minimal external components, reducing overall system cost.
Additional Details:
The S-1000N36-14T1G provides a fixed output voltage of 3.6V. It typically operates with an input voltage range of 1.7V to 5.5V. The regulator is typically available in a compact SOT-23-5 package. The operating temperature range is specified as -40°C to +85°C. Refer to the manufacturer's datasheet for detailed specifications, including dropout voltage characteristics and transient response performance.