EN
  • EN
  • DE

NJM2872BF05(TE1)

Part No NJM2872BF05(TE1)
Manufacturer New Japan Radio
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0701+
Reference case SOT23-5
Manufacturer New Japan Radio
Manufacturer Homepage www.njr.co.jp/index_e.htm
Win Source Part Number 733091-NJM2872BF05(TE1)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NJM2872BF05(TE1) CAD Model

Description

The NJM2872BF05(TE1) is a 5V fixed output low dropout regulator (LDO) manufactured by New Japan Radio (NJR). It is designed to provide a stable and regulated 5V output voltage from a higher input voltage. The LDO features low dropout voltage and low quiescent current, making it suitable for battery-powered and portable applications.

Applications

  • Battery-Powered Devices: Providing regulated power to battery-powered devices such as smartphones, tablets, and portable audio players.
  • Microcontroller Power Supplies: Supplying a stable 5V voltage to microcontrollers and other digital circuits.
  • Wireless Communication Devices: Regulating power in wireless communication devices like Bluetooth modules and Wi-Fi modules.
  • Sensor Applications: Providing stable power to sensors in IoT devices and industrial applications.
  • Post Regulators: Used as post regulators in power supplies to reduce ripple and noise.

Features

  • Fixed 5V Output Voltage: Provides a stable and regulated 5V output voltage.
  • Low Dropout Voltage: Operates with a low dropout voltage, enabling efficient regulation with small input-output voltage differentials.
  • Low Quiescent Current: Minimizes power consumption, making it suitable for battery-powered applications.
  • Overcurrent Protection: Includes overcurrent protection to protect the regulator and the load.
  • Thermal Shutdown Protection: Features thermal shutdown protection to prevent damage from overheating.
  • Small Package Size: Available in a small surface-mount package for space-constrained applications.

Benefits

  • Stable Voltage Regulation: Provides a stable and regulated 5V output voltage, ensuring reliable operation of connected devices.
  • Extended Battery Life: Low quiescent current helps extend battery life in portable devices.
  • Protection Against Overload: Overcurrent and thermal shutdown protection safeguards the regulator and the load from damage.
  • Simplified Circuit Design: Requires minimal external components, simplifying circuit design.
  • Reduced Board Space: Small package size saves valuable board space.
  • High Efficiency: Low dropout voltage and low quiescent current contribute to high efficiency.

Additional Details

The NJM2872BF05(TE1) is designed to operate with an input voltage range of up to 16V. It delivers a continuous output current of up to 500mA. The device is available in a SOT-25 package. The low dropout voltage allows the regulator to operate efficiently even when the input voltage is close to the output voltage. The regulator also features a low output noise, making it suitable for sensitive analog circuits. The use of a ceramic output capacitor is recommended for stability. The regulator is commonly used in applications that require a low-noise and stable 5V supply. The regulator is widely available through electronic component distributors.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7270 $59.9940
52+ $2.2372 $116.3344
80+ $2.1679 $173.4320
111+ $2.0975 $232.8225
143+ $2.0282 $290.0326
191+ $1.8180 $347.2380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess