EN
  • EN
  • DE

S-1172B18-E6V1U

Part No S-1172B18-E6V1U
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 185307-S-1172B18-E6V1U
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-1172B18-E6V1U CAD Model

Description

The S-1172B18-E6V1U is a positive voltage regulator IC manufactured by SII Semiconductor Corporation. It is designed to provide a highly stable and accurate output voltage of 1.8V. This LDO (Low Dropout) regulator is characterized by its low current consumption and compact size, making it ideal for various battery-powered and space-constrained applications. It integrates protection features like overcurrent and thermal shutdown to ensure reliability and safety.

Applications

  • Smartphones: Voltage regulation for CPU, memory, and other critical components.
  • Tablets: Power management for efficient operation and extended battery life.
  • Wearable Devices: Regulated power supply for sensors, displays, and communication modules.
  • IoT Devices: Stable power source for microcontrollers, sensors, and wireless transceivers.
  • Portable Medical Devices: Precise voltage regulation for sensitive medical equipment.

Features

  • Fixed Output Voltage: Precisely regulated 1.8V output.
  • Low Dropout Voltage: Operates with minimal voltage difference between input and output.
  • Low Quiescent Current: Minimizes power consumption during standby mode.
  • Overcurrent Protection: Protects the device from excessive current draw.
  • Thermal Shutdown Protection: Prevents overheating and potential damage.
  • Small Package: Compact SOT-23-6 package for space-saving applications.

Benefits

  • Stable and Accurate Power: Ensures consistent performance of connected devices.
  • Extended Battery Life: Low quiescent current contributes to longer battery runtime.
  • Protection Against Damage: Overcurrent and thermal shutdown enhance device reliability.
  • Compact Design: Enables smaller and more efficient product designs.
  • Simplified Design: Fixed output voltage simplifies circuit design.

Additional Details

The S-1172B18-E6V1U utilizes advanced CMOS technology to achieve its low power consumption and high accuracy. The regulator is designed to operate over a wide input voltage range and offers excellent transient response. The low dropout voltage characteristic allows it to function efficiently even when the input voltage is close to the output voltage. This device is available in a lead-free SOT-23-6 package. For detailed specifications, application notes, and package information, please refer to the manufacturer's datasheet.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess