EN
  • EN
  • DE

S-1323B18NB-N8DTFS

Part No S-1323B18NB-N8DTFS
Manufacturer SII Semiconductor Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SII Semiconductor Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836210-S-1323B18NB-N8DTFS
Ultra Librarian 3D Model Ultra Librarian S-1323B18NB-N8DTFS CAD Model

Description

The S-1323B18NB-N8DTFS is a voltage regulator IC manufactured by SII Semiconductor Corporation. It is designed to provide a stable and regulated output voltage, making it suitable for a variety of electronic applications.

Applications

  • Mobile devices: Power management in smartphones and tablets.
  • Wearable technology: Smartwatches, fitness trackers, and other wearable devices.
  • IoT devices: Powering sensors, microcontrollers, and communication modules in Internet of Things (IoT) devices.
  • Battery-powered equipment: Regulating voltage in portable electronics.
  • Industrial control systems: Providing stable power to sensitive electronic components.

Features

  • Low dropout voltage: Ensures stable operation even with low input voltage.
  • High output voltage accuracy: Provides precise voltage regulation.
  • Low quiescent current: Minimizes power consumption in standby mode.
  • Overcurrent protection: Protects the device and the load from excessive current.
  • Thermal shutdown protection: Prevents damage from overheating.
  • Small package size: Allows for compact circuit designs.

Benefits

  • Stable power supply: Ensures reliable operation of electronic circuits.
  • Extended battery life: Low quiescent current contributes to longer battery life in portable devices.
  • Enhanced protection: Overcurrent and thermal shutdown protection safeguard the device and connected components.
  • Compact design: Small package size enables integration into space-constrained applications.
  • High efficiency: Minimizes power loss and heat generation.

Technical Specifications

The S-1323B18NB-N8DTFS typically operates with an input voltage range tailored to battery-powered or low-voltage systems. The output voltage is fixed and precisely regulated. Detailed specifications, including input voltage range, output voltage value, quiescent current, dropout voltage, and protection features, can be found in the manufacturer's datasheet. The package type and pinout configuration are also available in the datasheet for proper integration into circuit boards.

You May Also Be Interested in

Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,294 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess