The S-1323B2JPF-N9QTFG is a high-accuracy voltage regulator manufactured by SII Semiconductor Corporation. This regulator is designed to provide a stable and precise output voltage, making it suitable for a wide range of battery-powered and portable applications.
Applications:
- Smartphones and mobile devices
- Wearable devices (smartwatches, fitness trackers)
- Portable audio players
- IoT (Internet of Things) devices
- Battery-powered equipment
Features:
- High-accuracy output voltage: ±1.0%
- Low current consumption: Typically 5.0 μA
- Low dropout voltage: 150 mV at 100 mA
- Overcurrent protection
- Short-circuit protection
- Thermal shutdown protection
- Small package size: SOT-23-5
Benefits:
- Ensures stable and reliable power supply for sensitive electronic components
- Extends battery life in portable devices due to low current consumption
- Operates efficiently even with low input voltage
- Protects the regulator and connected circuits from damage due to overcurrent, short-circuits, and overheating
- Saves space on the circuit board due to its small package size
Additional Details:
The S-1323B2JPF-N9QTFG's high output voltage accuracy is crucial for applications where a precise voltage supply is required to ensure optimal performance. The low quiescent current significantly contributes to extending the operating time of battery-powered devices. The low dropout voltage feature allows the regulator to operate efficiently even when the input voltage is close to the desired output voltage, maximizing battery utilization. The built-in protection circuits (overcurrent, short-circuit, and thermal shutdown) ensure safe and reliable operation under various fault conditions.
The device's compact SOT-23-5 package allows for easy integration into space-constrained applications. Furthermore, the regulator is designed for stability with ceramic capacitors, which are commonly used in portable devices due to their small size and low ESR (Equivalent Series Resistance). The S-1323 series of regulators is available in a variety of fixed output voltage options, providing flexibility to designers. The specific output voltage for the S-1323B2JPF-N9QTFG variant should be verified using the datasheet provided by SII Semiconductor Corporation.