EN
  • EN
  • DE

S-1701W3327-M5T1G

Part No S-1701W3327-M5T1G
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC DETECT/REG 400MA 3.3V SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Status Active
Applications Converter, Battery Powered Devices
Voltage - Input 2 V to 6.5 V
Number of Outputs 1
Output Voltage 3.3V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 042388-S-1701W3327-M5T1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-1701W3327-M5T1G CAD Model

Description

The S-1701W3327-M5T1G is an integrated circuit voltage regulator manufactured by SII Semiconductor Corporation.

  • Input Voltage Range: 2V to 6.5V
  • Output Voltage: Single output voltage of 3.3V
  • Suitable for: Use in various converter and battery-powered device applications
  • Mounting: Surface mount technology
  • Supplied in: Reel package
  • Temperature Range: -40°C to 85°C
  • Case/Package: SOT-23-5

You May Also Be Interested in

Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess