The S-24C02BMFN-TB is a 2K-bit EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by SII Semiconductor Corporation. It provides reliable non-volatile data storage and is designed for various applications requiring low power consumption and a small form factor. This EEPROM utilizes a two-wire I²C serial interface for easy communication with microcontrollers and other devices.
Applications
- Consumer Electronics: Used in TVs, set-top boxes, DVD players, and other consumer devices for storing user preferences, channel lists, and configuration settings.
- Industrial Control Systems: Employed in PLCs (Programmable Logic Controllers), sensors, and data loggers for storing calibration data, sensor readings, and configuration parameters.
- Automotive Electronics: Integrated into car audio systems, engine control units (ECUs), and instrument clusters for storing vehicle settings, diagnostic information, and security codes.
- Medical Devices: Used in medical instruments such as patient monitors and diagnostic equipment for storing calibration data, patient information, and device settings.
- Security Systems: Implemented in alarm systems, access control systems, and security cameras for storing access codes, user credentials, and event logs.
Features
- 2K-bit EEPROM: Offers 2048 bits of non-volatile memory for data storage.
- I²C Serial Interface: Utilizes a two-wire serial interface for easy communication with microcontrollers and other devices.
- Low Voltage Operation: Operates from a low supply voltage, typically ranging from 1.6V to 5.5V.
- Low Power Consumption: Designed for minimal power consumption, making it suitable for battery-powered applications.
- Write Protect Function: Includes a write protect feature to prevent accidental data overwrites.
- High Reliability: Provides excellent data retention and endurance characteristics.
- Small Package Size: Available in a compact package suitable for space-constrained applications.
Benefits
- Easy Integration: The I²C interface simplifies connection to microcontrollers and other system components, reducing development time and cost.
- Non-Volatile Data Storage: Data is retained even when power is removed, ensuring data integrity and preventing data loss.
- Low Power Operation: Minimizes power consumption, extending battery life in portable devices and reducing overall system power requirements.
- High Reliability: Provides a robust and dependable solution for storing critical data in demanding environments.
- Compact Design: The small package size allows for use in space-limited applications, enabling smaller and more efficient product designs.
- Cost-Effective: Offers a competitive price point for non-volatile memory solutions, making it a cost-effective choice for a wide range of applications.
Additional Details
The S-24C02BMFN-TB supports both standard (100 kHz) and fast (400 kHz) I²C communication speeds. It features a page write mode, allowing up to 16 bytes to be written in a single operation, improving write performance. The device incorporates a self-timed write cycle, simplifying the write process and reducing the need for external timing components. The memory is organized as 256 bytes x 8 bits. The MFN likely refers to a specific package type (e.g., a specific type of small outline package). The TB in the part number typically indicates a specific tape and reel packaging configuration for automated assembly. It is RoHS compliant and designed to operate over a wide temperature range, usually -40°C to +85°C.