EN
  • EN
  • DE

S-24C08CI-H6T3

Part No S-24C08CI-H6T3
Manufacturer SII Semiconductor Corporation
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 185721-S-24C08CI-H6T3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-24C08CI-H6T3 CAD Model

Description

The S-24C08CI-H6T3 is an 8K (1024 x 8) bit EEPROM (Electrically Erasable Programmable Read-Only Memory) device manufactured by SII Semiconductor Corporation. It's designed for low-voltage, low-power operation, making it suitable for a variety of applications where non-volatile data storage is required.

Applications

  • Consumer electronics: Set-top boxes, DVD recorders, TVs, and audio equipment
  • Industrial control systems: Data logging, storing calibration parameters
  • Automotive electronics: Car radios, immobilizers, and other embedded systems
  • Medical devices: Portable medical instruments and patient monitoring equipment
  • Security systems: Access control and alarm systems

Features

  • Operating voltage: 1.8V to 5.5V
  • Low current consumption: Typically 1.0 mA read current and 0.5 μA standby current
  • I<sup>2C bus interface: Supports standard (100 kHz) and fast (400 kHz) modes
  • Write protect function: Protects the entire memory array from accidental overwrites
  • Self-timed write cycle: Simplifies the write operation by automatically handling the erase and write timing
  • High reliability: Data retention of 100 years and endurance of 1 million write cycles
  • Package: SOT-23-6 (Small Outline Transistor)

Benefits

  • Non-volatile memory: Retains stored data even when power is removed
  • Low power consumption: Extends battery life in portable devices
  • Easy integration: Simple I<sup>2C interface allows for easy connection to microcontrollers and other devices
  • Data protection: Prevents accidental data corruption
  • High endurance: Withstands a large number of write cycles
  • Small form factor: The SOT-23-6 package saves board space

Additional Details

The S-24C08CI-H6T3 communicates using the I<sup>2C serial interface, which requires only two wires (SDA and SCL) for communication. It has a built-in write protect function that, when enabled, prevents the memory contents from being accidentally overwritten. The EEPROM is organized as 1024 bytes x 8 bits. The self-timed write cycle feature simplifies the writing process, as the device automatically manages the erase and write timing. The device offers high reliability, with data retention of 100 years and an endurance of 1 million write cycles. Its operating temperature range is typically -40°C to +85°C, making it suitable for various industrial and automotive applications. The H6T3 suffix denotes the SOT-23-6 package and specific tape and reel packaging details.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Lowest to $1.0949
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32STSOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-TSOP I
Need more? Email Us
Adesto Technologies
IC FLASH 512KBIT SPI 8SOIC / FLASH Memory IC 512Kb (64K x 8) SPI 104 MHz 8-SOIC
Lowest to $0.6129
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-SOIC
Lowest to $0.6436
Winbond Electronics
SPIFLASH, 32M-BIT, DTR, 4KB UNIF / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI, DTR 133 MHz 6 ns 8-WSON (6x5)
Lowest to $4.3657
ISSI, Integrated Silicon Solution Inc
IC FLASH 4MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $0.6132
GigaDevice Semiconductor
64MBIT NOR FLASH /1.8V /SOP8 208 / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 133 MHz 7 ns 8-SOP
Lowest to $1.4338
Winbond Electronics
IC FLASH 2MBIT SPI 104MHZ 8SOIC / FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $1.3098
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8LGA / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-LGA
Lowest to $0.6711

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess