EN
  • EN
  • DE

S-24C16AFJA-TB-01

Part No S-24C16AFJA-TB-01
Manufacturer SII Semiconductor Corporation
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 185727-S-24C16AFJA-TB-01
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-24C16AFJA-TB-01 CAD Model

Description

The S-24C16AFJA-TB-01 is a CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by SII Semiconductor Corporation. It's a 16Kbit (2048 x 8 bit) serial EEPROM, communicating via the I2C protocol. This device is designed for storing small amounts of non-volatile data in various electronic applications. The suffix '-TB-01' likely indicates a specific packaging or testing variant.

Applications

  • Consumer Electronics: Used in TVs, set-top boxes, and audio equipment for storing user preferences and settings.
  • Industrial Control Systems: Stores calibration parameters, configuration settings, and operational data in industrial machinery and equipment.
  • Automotive Systems: Employed in automotive electronics for storing configuration data, sensor calibration values, and diagnostic information.
  • Medical Devices: Suitable for storing device configurations, calibration data, and patient-related information in medical instruments.
  • Security Systems: Integrated into security devices for storing access codes, configuration parameters, and event logs.

Features

  • Memory Capacity: 16 Kbit (2048 x 8 bit) of non-volatile storage.
  • Interface: I2C serial communication interface for easy integration with microcontrollers and other digital devices.
  • Low Voltage Operation: Designed for low voltage operation, typically ranging from 1.8V to 5.5V, making it suitable for battery-powered applications.
  • Low Current Consumption: Optimized for low power consumption, essential for extending battery life in portable devices.
  • Write Protection: Includes a write protection feature to prevent accidental data corruption.
  • High Reliability: Offers high endurance (number of write cycles) and long data retention for reliable data storage.
  • Operating Temperature Range: Wide operating temperature range suitable for various environmental conditions.

Benefits

  • Non-Volatile Data Storage: Retains data even when power is removed, preserving critical information.
  • Simple Integration: The I2C interface simplifies integration with microcontrollers and other digital systems.
  • Reduced Power Consumption: Minimizes power consumption, extending battery life in portable applications and decreasing overall energy consumption.
  • Reliable Data Storage: Guarantees data integrity and long-term reliability.
  • Compact Size: Available in small packages, allowing for use in space-constrained designs.
  • Cost-Effective Solution: Provides an economical solution for non-volatile data storage requirements.

Additional Details

The specific package type and temperature range can vary, so it is important to consult the datasheet for precise details. The I2C slave address is configurable, enabling multiple EEPROMs on the same I2C bus. Write cycle times are typically on the order of milliseconds. Common package options include SOP and TSSOP. Endurance is generally specified in thousands or millions of write cycles, with data retention guaranteed for several years.

You May Also Be Interested in

Winbond Electronics
IC FLASH 128MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 133 MHz 8-SOIC
Lowest to $2.4235
Winbond Electronics
IC FLASH 2MBIT SPI 104MHZ 8SOIC / FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $1.3098
Winbond Electronics
SPIFLASH, 32M-BIT, DTR, 4KB UNIF / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI, DTR 133 MHz 6 ns 8-WSON (6x5)
Lowest to $4.3657
Adesto Technologies
IC FLASH 512KBIT SPI 8SOIC / FLASH Memory IC 512Kb (64K x 8) SPI 104 MHz 8-SOIC
Lowest to $0.6129
Microchip Technology
IC EEPROM 16KBIT I2C 400KHZ 8DFN / EEPROM Memory IC 16Kb (2K x 8) I²C 400 kHz 900 ns 8-DFN (2x3)
Lowest to $1.2348
STMicroelectronics
IC NVSRAM 256KBIT PARALLEL 28SOH / NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOH
Lowest to $42.6677
ISSI, Integrated Silicon Solution Inc
IC DRAM 128MBIT PAR 86TSOP II / SDRAM Memory IC 128Mb (4M x 32) Parallel 166 MHz 5.4 ns 86-TSOP II
Lowest to $4.9523
GigaDevice Semiconductor
IC FLASH 4MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.2935
Alliance Memory, Inc.
SDRAM - 256K, 16X16, TSOP 54 / SDRAM Memory IC 256Mb (16M x 16) LVTTL 166 MHz 5 ns 54-TSOP II
Lowest to $5.8209

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5165 $60.6600
95+ $1.2439 $118.1705
145+ $1.2058 $174.8410
200+ $1.1666 $233.3200
260+ $1.1273 $293.0980
345+ $1.0106 $348.6570
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess