EN
  • EN
  • DE

S-24CC02A-J8T1G

Part No S-24CC02A-J8T1G
Manufacturer SII Semiconductor Corporation
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 185741-S-24CC02A-J8T1G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-24CC02A-J8T1G CAD Model

Description

The S-24CC02A-J8T1G is a CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by SII Semiconductor Corporation. It's a 2Kbit (256 x 8 bit) serial EEPROM, using the I2C communication protocol for data transfer. The 'S-24CC02A' designates the 2Kbit EEPROM, and the suffix '-J8T1G' likely indicates specific packaging details, temperature range, and/or RoHS compliance.

Applications

  • Consumer Electronics: Used in simple consumer electronics such as remote controls, toys, and small appliances to store configuration settings and user preferences.
  • Industrial Control Systems: Deployed in basic industrial sensors and control devices to store calibration data and operational parameters.
  • Automotive Accessories: Implemented in car accessories and aftermarket electronic devices for storing settings and configuration data.
  • Internet of Things (IoT) Devices: Integrated into small IoT devices to store configuration data, device identifiers, and sensor calibration values.
  • Security Systems: Used in basic security systems to store access codes, configuration settings, and event logs.

Features

  • Memory Capacity: 2 Kbit (256 x 8 bit) of non-volatile storage.
  • Interface: I2C serial interface for straightforward communication with microcontrollers and other digital devices.
  • Low-Voltage Operation: Operates at low voltages, typically ranging from 1.8V to 5.5V, making it suitable for battery-powered applications and low-power designs.
  • Low Current Consumption: Designed for low power consumption, extending battery life in portable applications.
  • Write Protection: Includes a write protection feature to prevent accidental data corruption.
  • High Reliability: Offers high endurance (number of write cycles) and long data retention, ensuring reliable data storage.
  • Operating Temperature Range: Suitable for operation in a range of environmental conditions.

Benefits

  • Non-Volatile Storage: Retains stored data even when power is removed, preserving critical configuration settings and data.
  • Easy Integration: The I2C interface simplifies connection to microcontrollers and other digital circuits.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable applications.
  • Reliable Data Storage: Ensures data integrity and long-term reliability in various applications.
  • Small Footprint: Available in compact packages, making it suitable for space-constrained designs.
  • Cost-Effective Solution: Offers a cost-effective solution for small non-volatile memory requirements.

Additional Details

Refer to the manufacturer's datasheet for specific details on operating voltage, temperature range, and package type. The I2C device address is configurable, enabling multiple EEPROMs to be used on the same I2C bus. Typical write cycle times are on the order of milliseconds. Common package options include SOP and TSSOP. Endurance is typically specified in thousands or millions of write cycles, and data retention is typically guaranteed for several years.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us
Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us
Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2513 $62.5650
115+ $1.0267 $118.0705
175+ $0.9946 $174.0550
240+ $0.9626 $231.0240
315+ $0.9305 $293.1075
420+ $0.8341 $350.3220
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess