EN
  • EN
  • DE

612R12KL.08

Part No 612R12KL.08
Manufacturer Sensata-BEI Sensors
Catalog Sensors, Transducers -Position Sensors- Angle, Linear Position Measuring
Description SENSOR LINEAR 304.8MM WIRE LEAD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Last Time Buy
For Measuring Linear Position
Technology Resistive
Linear Range 0 ~ 304.80mm (0 ~ 12.00")
Output Resistive
Actuator Type Shaft
Linearity ±0.08%
Resistance 12 kOhms
Mounting Type Chassis Mount
Termination Style Wire Leads
Temperature Range - Operating -55°C ~ 125°C
Case / Package Cylinder, Wire Leads
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1599568-612R12KL.08
Ultra Librarian 3D Model Ultra Librarian 612R12KL.08 CAD Model

Description

N

You May Also Be Interested in

Allegro MicroSystems, LLC
XTREMESENSE TMR
Need more? Email Us
Allegro MicroSystems, LLC
ASIL ANGLE SENSOR W/ LINEARIZATI
Lowest to $5.5300
Allegro MicroSystems, LLC
2-WIRE ABS DIRECTION AND SPEED S
Need more? Email Us
Panasonic
SENSOR ROTARY 343DEG SMD
Need more? Email Us
TDK Corporation
SENSOR ANGLE 360DEG SMD
Lowest to $29.1045
Allegro MicroSystems, LLC
2D ANGULAR SENSOR, DFN-8 PACKAGE
Need more? Email Us
Allegro MicroSystems, LLC
3D HALL-EFFECT SENSOR IC WITH SI
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR ANGLE 360DEG SMD
Lowest to $5.3697
Texas Instruments
AUTOMOTIVE HIGH-PRECISION ANALOG
Lowest to $2.7956

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess