EN
  • EN
  • DE

CT310LS-FD8

Part No CT310LS-FD8
Manufacturer Allegro MicroSystems, LLC
Catalog Sensors, Transducers -Position Sensors- Angle, Linear Position Measuring
Description 2D ANGULAR SENSOR, DFN-8 PACKAGE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Description

Magnetoresistive Sensor Angle, Rotary External Magnet, Not Included Gull Wing

You May Also Be Interested in

Honeywell
LIN POS TRANS 9144 MM
Need more? Email Us
Honeywell
POTENTIOMETER
Need more? Email Us
Bourns Inc.
SENSOR LINEAR 8.89MM WIRE LEADS
Need more? Email Us
Honeywell
POTENTIOMETER
Need more? Email Us
Honeywell
POTENTIOMETER
Need more? Email Us
TE Connectivity
SENSOR LINEAR 2032MM CONNECTOR
Need more? Email Us
Honeywell
POT SPEED & POSITION
Need more? Email Us
Honeywell
POS TRANS-XDCR JP/2 250/1.0% 1/8
Need more? Email Us
Honeywell
POTENTIOMETER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess