EN
  • EN
  • DE

S-29630ADFJA-TB-G

Part No S-29630ADFJA-TB-G
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 305760-S-29630ADFJA-TB-G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-29630ADFJA-TB-G CAD Model

Description

The S-29630ADFJA-TB-G is a voltage detector IC manufactured by SII Semiconductor Corporation. This device is designed to monitor the input voltage of electronic circuits and generate a reset signal if the voltage falls below a pre-determined threshold. The purpose of this IC is to prevent erratic behavior and potential damage to sensitive components that can occur during voltage dips or power outages, contributing significantly to the overall reliability of the electronic system.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up, power-down, and brown-out conditions.
  • Power Supply Monitoring: Monitors the output voltage of power supplies and triggers a reset or shutdown if the voltage falls outside the acceptable range.
  • Battery-Powered Devices: Prevents deep discharge of batteries by monitoring the battery voltage and shutting down the device when the voltage is too low.
  • Industrial Control Systems: Monitors critical voltage levels in industrial equipment and triggers alarms or shutdowns if necessary.
  • Automotive Electronics: Protects sensitive electronic components in automotive systems from voltage fluctuations and transients.

Features

  • High-Accuracy Voltage Detection: Ensures precise monitoring of the input voltage.
  • Low Current Consumption: Minimizes power drain, making it suitable for battery-powered applications.
  • Small Package Size: Allows for compact circuit designs and easy integration into space-constrained applications.
  • Built-in Hysteresis: Prevents oscillations and false triggering due to noise or voltage fluctuations.
  • Open-Drain Output: Provides flexibility in interfacing with various types of circuits.

Benefits

  • Improved System Reliability: Reduces the risk of system failures and data corruption due to voltage drops or power outages.
  • Enhanced System Stability: Prevents erratic behavior and ensures proper operation of electronic devices.
  • Extended Battery Life: Low power consumption helps prolong battery life in portable devices.
  • Simplified Circuit Design: Integrated features reduce the need for external components and simplify circuit design.
  • Protection Against Data Loss: Safeguards data stored in memory by preventing corruption during voltage fluctuations.

The S-29630ADFJA-TB-G voltage detector is particularly well-suited for battery-powered applications and portable devices due to its low current consumption and compact size. Its high-accuracy voltage detection and built-in hysteresis ensure reliable performance even in noisy environments. The open-drain output allows for easy interfacing with a variety of microcontrollers and other digital circuits. This voltage detector provides a cost-effective and reliable solution for enhancing the reliability and stability of electronic systems.

It is crucial to refer to the device datasheet for the specific voltage detection threshold and other key electrical characteristics to ensure proper operation in the target application. The datasheet also contains detailed information on the timing characteristics of the reset signal.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess