EN
  • EN
  • DE

LTC5541IUH#TRPBF

Part No LTC5541IUH#TRPBF
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXR 1.3-2.3GHZ DWNCONV 20QFN / RF Mixer IC W-CDMA Down Converter 1.3GHz ~ 2.3GHz 20-QFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Analog Devices Inc.
Package Tape & Reel
RF Type W-CDMA
Frequency 1.3GHz ~ 2.3GHz
Number of Mixers 1
Gain 7.8dB
Noise Figure 9.5dB
Secondary Attributes Down Converter
Current - Supply 192mA
Voltage - Supply 3.1V ~ 3.5V
Mounting Type Surface Mount
Package / Case 20-WQFN Exposed Pad
Supplier Device Package 20-QFN (5x5)
Base Product Number LTC5541
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337103-LTC5541IUH#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC5541IUH#TRPBF CAD Model

Description

Analog Devices Inc. LTC5541IUH#TRPBF RF Mixer

The LTC5541IUH#TRPBF is a high-performance, passive double-balanced mixer from Analog Devices Inc., designed to meet the rigorous demands of RF and microwave applications. This versatile component is a critical piece in communication systems, signal processing, and electronic test and measurement equipment, offering exceptional performance in frequency conversion for both upconversion and downconversion processes.

This RF mixer is part of the LTC5541 series and comes in a compact QFN package, with a 16-lead plastic unit that ensures a minimal footprint on the PCB. The mixer operates over a wide RF frequency range from 2GHz to 14GHz, making it an ideal choice for a variety of applications, including cellular base stations, point-to-point wireless communications, and radar systems.

The LTC5541IUH#TRPBF boasts an impressive conversion gain of typically 2.4dB, which can help reduce the need for additional amplification in the signal chain. Its integrated LO buffer simplifies the design by eliminating the need for an external local oscillator amplifier. Additionally, the device features a high input IP3 (third-order intercept point) of 24.4dBm at 9GHz, which translates to excellent linearity and allows it to handle high signal levels without significant distortion.

The mixer's IF frequency range spans from DC to 6GHz, providing designers with a broad spectrum to work with for their intermediate frequency (IF) design needs. Moreover, the LTC5541IUH#TRPBF is characterized by its low LO to RF leakage (typically -25dBm) and LO to IF leakage (typically -37dBm), which minimizes self-interference and contributes to a cleaner signal output.

For enhanced performance, the device also features integrated balun transformers, which provide balanced signals and improve overall signal integrity. The LTC5541IUH#TRPBF operates on a single 3.3V supply, with a supply current of 132mA, and includes an enable/disable function that allows for power savings when the mixer is not in use.

Overall, the LTC5541IUH#TRPBF from Analog Devices Inc. is a robust and reliable choice for designers looking to optimize their RF and microwave systems with a high-quality, efficient mixer solution.

You May Also Be Interested in

Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Analog Devices Inc.
GaAs MMIC FUNDAMENTAL MIXER, 5.5 - 14.0 GHz | IC MIXER FUNDAMENTAL 12SMD
Lowest to $97.5333
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
IC DOWNCONVERTER PCS/UMTS 16QSOP
Lowest to $8.4685
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
Dual Channel, High IP3, 100 MHz to 6 GHz Active Mixer
Lowest to $29.8830
Analog Devices Inc.
HIGH IP3 GaAs MMIC MIXER, 450 - 500 MHz | IC MMIC MIXER HI IP3 8-MSOP
Lowest to $8.6648
Analog Devices Inc.
Up/Down Conv Mixer 5V 1.2GHz 24-Pin QFN EP T/R / IC MMIC MIXER LO/IF AMP 24-QFN
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.9973 $79.9946
4+ $32.8183 $131.2732
5+ $31.7927 $158.9635
7+ $30.7671 $215.3697
9+ $29.7416 $267.6744
12+ $26.6649 $319.9788
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess