The S-5711ACDL is a temperature sensor IC manufactured by SII Semiconductor Corporation. It's designed for accurate temperature measurement in a variety of applications, offering high precision and low power consumption.
Applications
- Mobile Devices: Used for thermal management in smartphones, tablets, and wearable devices to prevent overheating.
- Industrial Equipment: Employed in industrial control systems for monitoring temperature in machinery and processes.
- Consumer Electronics: Found in appliances, HVAC systems, and other consumer products for temperature control and monitoring.
- Medical Devices: Used in medical instruments and equipment where accurate temperature measurement is crucial.
Features
- High Accuracy: Offers precise temperature measurement with a typical accuracy of ±0.5°C.
- Low Power Consumption: Operates with low supply current, making it suitable for battery-powered applications.
- Digital Output: Provides a digital output signal, typically I2C or PWM, for easy interfacing with microcontrollers.
- Small Package: Available in compact packages, such as SOT-23 or DFN, for space-constrained applications.
- Wide Operating Temperature Range: Functions reliably over a broad temperature range, typically -40°C to +125°C.
Benefits
- Accurate Temperature Monitoring: Enables precise temperature control and monitoring for optimal system performance.
- Energy Efficiency: Low power consumption extends battery life in portable devices.
- Simplified Integration: Digital output simplifies interfacing with microcontrollers and other digital systems.
- Compact Design: Small package size allows for integration into space-limited applications.
- Reliable Operation: Wide operating temperature range ensures reliable performance in harsh environments.
Additional Details
The S-5711ACDL typically operates with a supply voltage between 1.7V and 5.5V. The specific digital output protocol (I2C or PWM) may vary depending on the specific variant. The temperature resolution is typically 0.125°C. It is also available with different address options for I2C communication, allowing multiple sensors to be connected on the same bus.