EN
  • EN
  • DE

S-5721ACBH-I4T1G

Part No S-5721ACBH-I4T1G
Manufacturer SII Semiconductor Corporation
Catalog Magnetic Sensors - Switches (Solid State)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Sensors,Transducers
Family Magnetic Sensors - Switches(SolidState)
Win Source Part Number 186409-S-5721ACBH-I4T1G
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S-5721ACBH-I4T1G CAD Model

Description

The S-5721ACBH-I4T1G is a temperature switch IC manufactured by SII Semiconductor Corporation, designed for precise temperature detection and control. It integrates a high-accuracy temperature sensor, voltage detector, and output driver, all within a compact package. This makes it ideal for applications needing accurate and reliable temperature monitoring while minimizing space consumption.

Applications

  • Overheating Protection in Electronic Devices: Prevents damage to sensitive components due to excessive temperatures.
  • Battery Pack Temperature Monitoring: Ensures safe and efficient operation of lithium-ion and other battery types.
  • Industrial Temperature Control: Used in industrial machinery and equipment for temperature regulation and safety.
  • Consumer Electronics: Found in appliances like refrigerators, ovens, and HVAC systems for temperature management.
  • Automotive Applications: Monitors temperature in various automotive systems, such as engine control units and battery management systems.

Features

  • High-Precision Temperature Detection: Provides accurate temperature sensing with a typical accuracy of ±1.5°C.
  • Low Current Consumption: Minimizes power drain, making it suitable for battery-powered devices.
  • Compact Package Size: Available in a small SOT-23-5 package, saving valuable board space.
  • Wide Operating Temperature Range: Functions reliably from -40°C to +125°C.
  • Built-in Hysteresis: Prevents output oscillation and ensures stable temperature switching.
  • Open-Drain Output: Offers flexibility in connecting to various external circuits.
  • Voltage Detector: Monitors supply voltage and provides a signal when voltage drops below a preset threshold.

Benefits

  • Enhanced Device Reliability: Protects electronic devices from damage caused by overheating.
  • Extended Battery Life: Low power consumption increases battery runtime in portable applications.
  • Simplified Circuit Design: Integrated functionality reduces the number of external components required.
  • Improved System Stability: Accurate temperature monitoring ensures consistent system performance.
  • Cost-Effective Solution: Combines multiple functions into a single IC, lowering overall system cost.

Additional Details

The S-5721ACBH-I4T1G offers programmable temperature thresholds, allowing customization to meet specific application requirements. The integrated voltage detector is designed to protect the device and connected circuitry from undervoltage conditions. An external pull-up resistor is needed for the open-drain output. This IC is RoHS compliant and lead-free, adhering to environmental regulations.

You May Also Be Interested in

NXP / Nexperia
Digital Switch Special Purpose Current Source Magnetoresistive 2-SIP
Need more? Email Us
NVE Corp
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Need more? Email Us
Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect 3-SIP
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH LATCH 3SIP
Lowest to $6.5223
Omron
MAGNETIC SWITCH S STEEL 3M CBL
Need more? Email Us
Asahi Kasei Microsystems
MAG SWITCH HALL EFFECT LATCH SON / Digital Switch
Need more? Email Us
NVE Corp
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Need more? Email Us
Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Lowest to $0.5890
Infineon Technologies
Digital Switch
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess