EN
  • EN
  • DE

S-5721ACBH-I4T1U

Part No S-5721ACBH-I4T1U
Manufacturer SII Semiconductor Corporation
Catalog Magnetic Sensors - Switches (Solid State)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Sensors,Transducers
Family Magnetic Sensors - Switches(SolidState)
Win Source Part Number 186410-S-5721ACBH-I4T1U
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S-5721ACBH-I4T1U CAD Model

Description

The S-5721ACBH-I4T1U is a temperature switch IC manufactured by SII Semiconductor Corporation. This device is designed for accurate and reliable temperature detection and control in a variety of applications. It integrates a high-precision temperature sensor, a voltage detector, and an output driver into a single, compact package, making it ideal for space-constrained and battery-powered applications.

Applications

  • Overheating Protection: Safeguarding electronic components from thermal damage in various devices.
  • Battery Management Systems: Monitoring battery temperature to ensure safe and efficient charging and discharging.
  • Consumer Electronics: Temperature control and monitoring in appliances such as refrigerators, air conditioners, and ovens.
  • Industrial Equipment: Temperature monitoring in motors, power supplies, and other industrial control systems.
  • Wearable Devices: Providing temperature monitoring for user safety and device performance optimization.

Features

  • High-Precision Temperature Sensor: Offers accurate temperature detection with a typical accuracy of ±1.5°C.
  • Low Current Consumption: Minimizes power drain, extending battery life in portable devices.
  • Small Package Size: Available in a compact SOT-23-5 package, ideal for space-constrained applications.
  • Wide Operating Temperature Range: Functions reliably from -40°C to +125°C.
  • Built-in Hysteresis: Prevents output chattering and provides stable temperature switching.
  • Open-Drain Output: Provides flexibility in connecting to various external circuits.
  • Voltage Detector: Monitors supply voltage and provides an output signal when the voltage drops below a specified threshold.

Benefits

  • Enhanced Device Reliability: Prevents damage to electronic devices due to overheating conditions.
  • Extended Battery Life: Low power consumption extends the operating time of battery-powered devices.
  • Simplified Circuit Design: Integrated functionality reduces the need for external components, simplifying circuit design and reducing cost.
  • Improved System Stability: Accurate temperature monitoring ensures consistent and reliable system performance.
  • Cost-Effective Solution: Combines multiple functions into a single IC, reducing overall system cost.

Additional Details

The S-5721ACBH-I4T1U features a user-configurable temperature threshold, allowing for customization based on specific application requirements. The integrated voltage detector threshold is pre-set to protect the device from undervoltage conditions. The open-drain output requires an external pull-up resistor for proper operation. This IC is RoHS compliant and lead-free.

You May Also Be Interested in

Prolific Technology Inc.
Bipolar 4V~38V SOT-23-3L Latches RoHS
Lowest to $0.1517
Allegro MicroSystems, LLC
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23W
Lowest to $0.8181
UTC
SOT-23 Switches (Solid State) RoHS
Lowest to $0.0728
Allegro MicroSystems, LLC
Digital Switch Latch, Unipolar Switch Open Drain Hall Effect SOT-23W
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH LATCH 3SIP
Lowest to $6.5223
Texas Instruments
MAGNETIC SWITCH LATCH
Lowest to $0.3928
Texas Instruments
MAGNETIC SWITCH OMNIPOL SOT23-3
Lowest to $0.2707
Asahi Kasei Microsystems
MAG SWITCH HALL EFFECT LATCH SON / Digital Switch
Need more? Email Us
Infineon Technologies
Digital Switch
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess