EN
  • EN
  • DE

S-5841A80C-I6T1G

Part No S-5841A80C-I6T1G
Manufacturer SII Semiconductor Corporation
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2
Reference case SNT-6A
Manufacturer SII Semiconductor Corporation
Manufacturer Homepage www.sii.co.jp
Win Source Part Number 756316-S-5841A80C-I6T1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-5841A80C-I6T1G CAD Model

Description

The S-5841A80C-I6T1G is a highly accurate voltage detector IC manufactured by SII Semiconductor Corporation. It features ultra-low current consumption and a compact package, making it suitable for a wide range of portable and battery-powered applications where efficient voltage monitoring is critical.

Applications

  • Battery Management Systems (BMS): Used to monitor battery voltage levels in lithium-ion and other rechargeable battery packs to prevent over-discharge and ensure safe operation.
  • Power Management Circuits: Incorporated into power management circuits for microcontrollers, microprocessors, and other digital devices to detect voltage drops and initiate reset sequences or other protective measures.
  • Portable Electronic Devices: Employed in smartphones, tablets, wearable devices, and other portable electronics to provide reliable voltage monitoring for optimal performance and battery life.
  • Industrial Control Systems: Integrated into industrial control systems to monitor power supply voltages and detect anomalies that could disrupt operations.
  • Automotive Applications: Used in automotive electronics to monitor battery voltage and prevent deep discharge, protecting critical systems.

Features

  • High-Accuracy Voltage Detection: Provides precise voltage monitoring with a typical accuracy of ±1.0%.
  • Ultra-Low Current Consumption: Minimizes power drain with a typical operating current of 0.8 μA (at VDD = 3.0 V).
  • Built-in Hysteresis: Incorporates hysteresis to prevent output chattering during voltage fluctuations.
  • Small Package: Available in a compact SOT-23-6 package for space-saving designs.
  • Wide Operating Voltage Range: Operates over a wide voltage range, typically from 1.5 V to 5.5 V.
  • Open-Drain Output: Features an open-drain output, allowing for flexible connection to various logic circuits.

Benefits

  • Enhanced Battery Life: Ultra-low current consumption extends battery life in portable devices.
  • Improved System Reliability: Accurate voltage detection prevents malfunctions due to voltage drops or fluctuations.
  • Simplified Circuit Design: Integrated features such as hysteresis and open-drain output simplify circuit design.
  • Space-Saving Solution: Compact package size enables integration into small form-factor devices.
  • Robust Protection: Prevents battery over-discharge and ensures safe operation of battery-powered systems.

Additional Details

The S-5841A80C-I6T1G voltage detector provides a cost-effective and reliable solution for voltage monitoring in a variety of applications. The device's high accuracy, low power consumption, and small package size make it an ideal choice for battery-powered and space-constrained designs. The specific detection voltage for this part number is 8.0V.

You May Also Be Interested in

Panasonic
Lowest to $26.8133
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Renesas Electronics America
Need more? Email Us
International Rectifier
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $27.1621
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess