EN
  • EN
  • DE

S-80126CLMC-JILT2G

Part No S-80126CLMC-JILT2G
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Supervisors
Description IC VOLT DETECTOR 2.6V SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Status Active
Type Voltage Detector
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 130 ms Minimum
Voltage - Threshold 2.6V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 063145-S-80126CLMC-JILT2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80126CLMC-JILT2G CAD Model

Description

The S-80126CLMC-JILT2G is a voltage detector manufactured by SII Semiconductor Corporation. It belongs to the S-801 series, which are high-precision voltage detectors with ultra-low current consumption. This particular model is characterized by its compact SOT-23-5 package and its specific detection voltage.

Applications

  • Microcomputer reset circuits: Used to ensure a proper reset of a microcontroller during power-up or brown-out conditions.
  • Battery checkers: Monitors battery voltage and provides an indication when the voltage drops below a certain threshold.
  • Power failure detection: Detects power failures and initiates appropriate actions, such as data backup or system shutdown.
  • System backup circuits: Protects data by switching to a backup power source when the main power supply fails.
  • Portable devices: Suitable for battery-powered devices, such as mobile phones, portable music players, and handheld games, due to its low current consumption.

Features

  • Ultra-low current consumption: Typically draws only 0.8 μA, extending battery life in portable applications.
  • High-precision detection voltage: Offers a precise detection voltage, ensuring accurate voltage monitoring.
  • Hysteresis characteristics: Includes built-in hysteresis to prevent chattering and unstable operation near the detection threshold.
  • Wide operating voltage range: Functions reliably over a broad range of input voltages.
  • Small package: Available in a compact SOT-23-5 package, minimizing board space requirements.
  • Built-in delay circuit: Eliminates the need for external capacitors for power-on reset.

Benefits

  • Extended battery life: Ultra-low current consumption maximizes the operational time of battery-powered devices.
  • Reliable voltage monitoring: High-precision detection voltage ensures accurate and dependable voltage supervision.
  • Stable operation: Hysteresis characteristics prevent oscillations and improve system stability.
  • Simplified design: The built-in delay circuit simplifies the design process and reduces the number of external components.
  • Space-saving: The small SOT-23-5 package minimizes the board area required.
  • Cost-effective: Provides a complete voltage detection solution with minimal external components, reducing overall system cost.

Technical Specifications

The S-80126CLMC-JILT2G features a detection voltage of 2.6V. It has a typical operating voltage range of 1.0V to 10.0V. The current consumption is typically 0.8 μA. The detector output is N-channel open drain. The operating temperature range is -40°C to +85°C.

This voltage detector is a reliable and efficient solution for various voltage monitoring and reset applications. Its combination of low power consumption, high precision, and small size makes it well-suited for portable devices and other battery-powered systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.1640
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.5334
Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.2029
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,895 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess