EN
  • EN
  • DE

S-80719AN-DG-T1

Part No S-80719AN-DG-T1
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 308248-S-80719AN-DG-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80719AN-DG-T1 CAD Model

Description

The S-80719AN-DG-T1 is a voltage detector IC manufactured by SII Semiconductor Corporation. These ICs are designed to monitor voltage levels within a system and provide a reset signal or other indication when the voltage drops below a specific threshold. This functionality is essential for preventing malfunctions, data corruption, and ensuring the reliable operation of electronic devices. The "-DG-T1" suffix likely indicates a specific configuration related to the detection voltage, output type, and packaging.

Applications

  • Microcontroller Reset Circuits: Ensures proper microcontroller startup and prevents errors during voltage sags by providing a reset signal.
  • Power Supply Monitoring: Monitors power supply voltages and initiates protective measures if the voltage falls below acceptable levels.
  • Battery-Powered Devices: Supervises battery voltage to prevent deep discharge and extend battery life by shutting down the device when the voltage is low.
  • Memory Protection: Prevents data corruption in volatile memory during undervoltage conditions.
  • Industrial Control Systems: Protects sensitive electronic components from voltage fluctuations in industrial environments.

Features

  • High-Precision Voltage Detection: Offers accurate and reliable voltage monitoring for critical applications.
  • Low Current Consumption: Minimizes power drain on the monitored circuit, crucial for battery-powered applications.
  • Small Package Size: Allows for compact designs and efficient use of board space.
  • Hysteresis: Prevents oscillations and false triggering around the detection threshold, ensuring stable operation.
  • Output Type (Specific to -DG-T1): The output configuration (e.g., N-channel open drain, CMOS) is tailored for specific interfacing needs.

Benefits

  • Improved System Reliability: Prevents malfunctions and data corruption caused by undervoltage conditions.
  • Extended Battery Life: Conserves battery power in portable devices by preventing deep discharge.
  • Simplified Design: Reduces component count and simplifies circuit design.
  • Enhanced System Protection: Safeguards sensitive components from damage due to voltage fluctuations.
  • Cost-Effective Solution: Provides a reliable and inexpensive way to monitor voltage levels.

The S-80719AN-DG-T1 is typically packaged in small surface-mount packages such as SOT-23. The precise voltage detection threshold is a key specification and should be carefully considered based on the application requirements. The datasheet provides detailed information on the electrical characteristics, timing parameters, and application recommendations. Proper decoupling capacitors should be used near the power supply pin to ensure stable operation and minimize noise. The output configuration (specified by the "-DG-T1" suffix) is critical for interfacing with other components in the circuit, ensuring compatibility and proper signal levels. This device offers a reliable and efficient solution for voltage monitoring and system protection in a wide range of applications.

You May Also Be Interested in

Panjit
Lowest to $6.9300
AMCC
Lowest to $3.2617
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $7.7119
STMicroelectronics
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
Infineon Technologies
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess