EN
  • EN
  • DE

CM05X5R104K10AH

Part No CM05X5R104K10AH
Manufacturer AVX Corporation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer AVX Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820629-CM05X5R104K10AH
Ultra Librarian 3D Model Ultra Librarian CM05X5R104K10AH CAD Model

Description

The AVX CM05X5R104K10AH is a multilayer ceramic capacitor (MLCC) designed for general-purpose applications. This capacitor is known for its small size, high capacitance value, and reliable performance, making it suitable for use in a wide range of electronic circuits.

Applications

  • Bypass Capacitors: Filtering noise from power supplies in electronic devices.
  • Decoupling Capacitors: Stabilizing voltage levels in digital circuits.
  • Filtering Circuits: Removing unwanted frequencies from signals.
  • Timing Circuits: Setting time constants in oscillators and timers.
  • General-Purpose Applications: Use in a wide range of electronic circuits for various functions.
  • Consumer Electronics: Used in TVs, smartphones, and other consumer devices.

Features

  • Small Size: 0402 package size (0.04" x 0.02") for compact designs.
  • High Capacitance Value: Offers a capacitance of 0.1 µF.
  • X5R Dielectric: Provides stable performance over temperature and voltage variations.
  • Voltage Rating: Rated for 10 V operation.
  • Multilayer Construction: Offers superior electrical performance and reliability.
  • Lead-Free and RoHS Compliant: Environmentally friendly construction.

Benefits

  • Space Saving: Small size allows for dense circuit designs in portable devices.
  • Stable Performance: X5R dielectric ensures consistent performance across a wide temperature range.
  • Reliable Operation: Multilayer construction provides robust performance in harsh environments.
  • Effective Noise Filtering: High capacitance value enables effective noise reduction in power supplies.
  • Environmentally Compliant: Meets environmental regulations for safe and sustainable products.

Additional Details

The CM05X5R104K10AH features a capacitance of 0.1 µF with a tolerance of ±10%. It is designed to operate over a temperature range from -55°C to +85°C. The X5R dielectric provides good capacitance stability over temperature and voltage. This capacitor is suitable for a wide range of general-purpose applications requiring stable and reliable performance.

You May Also Be Interested in

Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Red Lion Controls
HSPA,5PORT,SCRW,ACADPT,AT / 3G GSM, HSPA Router AT&T Ethernet, RS-232
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Siretta Ltd
ZETA 4G(LTE) CAT 1 / 3G/2G EU FR / 4G/3G/2G EDGE, GPRS, GSM, LTE, UMTS, WCDMA Modem EU Carriers RS-232, USB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess