EN
  • EN
  • DE

SN-6821-AT-AC

Part No SN-6821-AT-AC
Manufacturer Red Lion Controls
Catalog Miscellaneous
Description HSPA,5PORT,SCRW,ACADPT,AT / 3G GSM, HSPA Router AT&T Ethernet, RS-232
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Networking Solutions>Gateways, Routers
Mfr Red Lion Controls
Series IndustrialPro®
Package Bulk
Product Status Obsolete
Function Router
Modulation or Protocol GSM, HSPA
Applications General Purpose
Interface Ethernet, RS-232
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Standard Package 1
Win Source Part Number 1173669-SN-6821-AT-AC
Ultra Librarian 3D Model Ultra Librarian SN-6821-AT-AC CAD Model

Description

The SN-6821-AT-AC, manufactured by Red Lion Controls, is a serial to network converter designed to bridge communication between serial devices and Ethernet networks. This device facilitates data exchange between legacy serial equipment and modern network infrastructure, enabling remote monitoring, control, and data acquisition. It’s commonly used in industrial automation, process control, and SCADA systems.

Applications:

  • Industrial Automation: Connects serial-based PLCs, HMIs, and other industrial devices to Ethernet networks.
  • Process Control: Enables remote monitoring and control of process parameters from a central location.
  • SCADA Systems: Integrates serial-based field devices into SCADA systems for data acquisition and control.
  • Remote Monitoring: Allows remote access to serial devices for diagnostics, troubleshooting, and data collection.
  • Building Automation: Connects serial-based HVAC systems, lighting controls, and security systems to Ethernet networks.

Features:

  • Serial-to-Ethernet Conversion: Converts serial data to Ethernet packets for network communication.
  • Multiple Serial Ports: Supports multiple serial ports for connecting multiple serial devices simultaneously.
  • Configurable Serial Parameters: Allows configuration of baud rate, data bits, parity, and stop bits for each serial port.
  • Web-Based Configuration: Provides a web-based interface for easy configuration and management.
  • Industrial-Grade Design: Rugged construction for reliable operation in harsh industrial environments.

Benefits:

  • Seamless Integration: Enables seamless integration of serial devices into Ethernet networks.
  • Remote Access: Provides remote access to serial devices for monitoring and control.
  • Centralized Management: Allows centralized management of serial devices from a network-based platform.
  • Improved Data Acquisition: Facilitates efficient data acquisition from serial devices.
  • Reduced Wiring Costs: Reduces wiring costs by using existing Ethernet infrastructure.

Additional Details:

The SN-6821-AT-AC typically supports various serial protocols, such as RS-232, RS-485, and RS-422, providing compatibility with a wide range of serial devices. It often includes features such as Modbus RTU to Modbus TCP conversion, allowing seamless integration with Modbus-based systems. Red Lion Controls provides detailed datasheets and user manuals to assist users in configuring and deploying the SN-6821-AT-AC. Network configuration parameters, such as IP address, subnet mask, and gateway, are essential for proper network integration. Security features, such as password protection and access control, are crucial for protecting sensitive data and preventing unauthorized access. Environmental specifications, such as operating temperature range and humidity, should be carefully considered to ensure reliable operation in the target environment.

You May Also Be Interested in

Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess