EN
  • EN
  • DE

TPS92641PWPR/NOPB

Part No TPS92641PWPR/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR DIM 16HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming - 16-HTSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-PowerTSSOP (0.173", 4.40mm Width)
Case / Package 16-HTSSOP
Family Name TPS92641
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TPS92641PWPR/NOPB-ND, -296-44845-1, 296-44845-6, -296-44845-1-ND, 296-44845-2, 296-44845-1
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937429-TPS92641PWPR/NOPB
Ultra Librarian 3D Model Ultra Librarian TPS92641PWPR/NOPB CAD Model

Description

The TPS92641PWPR/NOPB is a sophisticated LED driver integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is specifically engineered to deliver constant current to light-emitting diodes (LEDs), ensuring consistent brightness and enhancing the longevity of the lighting system.

Key Features

  • Flexibility: The TPS92641PWPR/NOPB is designed with a flexible current regulation system, which allows for a wide range of LED configurations. This makes it suitable for various applications, from automotive lighting to industrial and architectural lighting systems.
  • Efficiency: With its high-efficiency operation, this LED driver minimizes power loss and heat generation, contributing to the overall energy savings of the lighting system and reducing the need for additional cooling.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the LEDs and the driver itself from potential damage due to overheating.
  • Dimming Capability: It supports both analog and pulse-width modulation (PWM) dimming, providing precise control over the brightness levels of the LEDs, which is essential for applications that require variable lighting conditions.
  • Stability: The TPS92641PWPR/NOPB ensures stable operation over a wide temperature range, making it reliable for use in environments with fluctuating temperatures.

Applications

The versatility of the TPS92641PWPR/NOPB makes it an ideal choice for a variety of lighting applications, including:

  • Automotive exterior and interior lighting
  • Street and area lighting
  • Commercial and residential lighting fixtures
  • Portable and emergency lighting

Package and Quality

Encased in a 14-pin HTSSOP package, the TPS92641PWPR/NOPB is designed for surface-mount technology (SMT), which allows for efficient assembly and space-saving design in end products. Texas Instruments' commitment to quality ensures that each device meets rigorous industry standards for performance and reliability.

In conclusion, the TPS92641PWPR/NOPB LED driver from Texas Instruments stands out as a robust, efficient, and adaptable solution for a broad range of LED lighting applications, delivering consistent performance and contributing to the creation of advanced, energy-saving lighting systems.

You May Also Be Interested in

STMicroelectronics
IC LED DRIVER CTRLR PWM 16HTSSOP / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP
Lowest to $2.9615
Allegro MicroSystems, LLC
IC LED DRIVER RGLTR PWM 3A 10DFN / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 10-DFN (3x3)
Need more? Email Us
Diodes Incorporated
IC LED DRVR CTRLR PWM 250MA 16SO / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 250mA 16-SO
Lowest to $1.1342
ON Semiconductor
IC LED DRIVER RGLTR DIM TSOT23-6
Lowest to $12.8699
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.0668
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.2386
Fairchild/ON Semiconductor
IC LED DRIVER RGLTR DIM SOT23-5
Lowest to $7.0747
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $2.9105
Diodes Incorporated
IC LED DRIVER RGLTR DIM 1A SOT25 / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog Dimming 1A (Switch) SOT-25
Lowest to $1.4261

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8867 $56.6010
65+ $1.5480 $100.6200
105+ $1.4997 $157.4685
140+ $1.4513 $203.1820
180+ $1.4029 $252.5220
240+ $1.2578 $301.8720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,700 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess