EN
  • EN
  • DE

SA6V0A-T-F

Part No SA6V0A-T-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Diodes Incorporated
Package Tape & Reel (TR),Cut Tape (CT)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 6V
Voltage - Breakdown (Min) 6.67V
Voltage - Clamping (Max) @ Ipp 10.3V
Current - Peak Pulse (10/1000µs) 48.5A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-204AC, DO-15, Axial
Supplier Device Package DO-15
Base Product Number SA6V0
Other Names SA6V0A-FDICT,SA6V0A-FDITR,SA6V0ATF
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1301053-SA6V0A-T-F
Ultra Librarian 3D Model Ultra Librarian SA6V0A-T-F CAD Model

Description

Introducing the SA6V0A-T-F Transient Voltage Suppressor from Diodes Incorporated

The SA6V0A-T-F is a high-performance transient voltage suppressor (TVS) diode designed by Diodes Incorporated to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and electrostatic discharge (ESD). This robust diode is a reliable solution for safeguarding various applications, including automotive systems, power supplies, and communication ports against sudden voltage spikes.

Key Features

  • Peak Pulse Power Dissipation: The SA6V0A-T-F offers an impressive peak pulse power dissipation of 600W for a 10/1000μs waveform, ensuring high energy absorption during transient events.
  • Stand-off Voltage: With a stand-off voltage of 6V, this device is optimized for common circuit working voltages, providing a balance between protection and minimal impact on signal integrity.
  • Low Leakage Current: The low leakage current of this TVS diode minimizes power loss and ensures energy efficiency in standby mode, making it ideal for battery-powered devices.
  • Fast Response Time: The SA6V0A-T-F boasts an ultra-fast response time to transient events, ensuring immediate protection upon detection of a voltage surge.
  • Robust Construction: Encased in a compact SOD-123FL package, the SA6V0A-T-F is not only space-efficient but also rugged enough to withstand harsh environments.
  • Environmental Compliance: This product is compliant with RoHS and REACH regulations, highlighting Diodes Incorporated's commitment to environmental sustainability.

Applications

The versatility of the SA6V0A-T-F makes it suitable for a wide range of applications. It is particularly useful in protecting:

  • Automotive control units and sensors
  • Portable electronics and mobile devices
  • Power management systems
  • Industrial controllers
  • Communication ports such as Ethernet, USB, and HDMI

Reliability and Performance

Manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products, the SA6V0A-T-F is backed by years of engineering expertise. The device's performance is characterized by its ability to handle high transient power while maintaining a low clamping voltage, ensuring the protection of sensitive circuitry without compromising on performance.

Choose the SA6V0A-T-F for reliable transient voltage suppression and safeguard your electronic systems against the unpredictable nature of voltage spikes and surges.

You May Also Be Interested in

Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.7155
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess