EN
  • EN
  • DE

DS4302Z-020/T&R

Part No DS4302Z-020/T&R
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 5BIT V-OUT 8SOIC / 5 Bit Digital to Analog Converter 1 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc./Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Number of Bits 5
Number of D/A Converters 1
Settling Time 10µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Mounting Type Surface Mount
Base Product Number DS4302
Standard Package 2,500
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1348424-DS4302Z-020/T&R
Ultra Librarian 3D Model Ultra Librarian DS4302Z-020/T&R CAD Model

Description

The DS4302Z-020/T&R from Maxim Integrated is a high-precision, programmable current digital-to-analog converter (DAC) designed for fine-tuning the bias and threshold levels of lasers, amplifiers, and other control loops in optical networks and communication systems. Packaged in a compact, surface-mountable form, this device offers a versatile solution for a wide range of applications that require precise current control.

Key Features

  • High Resolution: The DAC features a 10-bit resolution, providing fine granularity and allowing for precise adjustments in the system.
  • Programmable Current Output: The output current can be programmed via a 2-wire serial interface, making it easy to integrate into a variety of systems and to adjust settings without the need for hardware changes.
  • Low Temperature Coefficient: With a low temperature coefficient, the DS4302Z-020/T&R ensures stable performance over a wide temperature range, making it suitable for demanding environments.
  • Flexible Supply Voltage: The device operates over a supply voltage range of 2.7V to 5.5V, providing flexibility in different power environments.
  • Power-Saving Shutdown Mode: The inclusion of a shutdown mode allows for reduced power consumption when the DAC is not in use, contributing to energy efficiency in the overall system.

Applications

The DS4302Z-020/T&R is ideal for use in a variety of applications, including:

  • Optical network equipment such as transceivers and switches
  • Fiber optic modules and subsystems
  • Automatic power control loops for lasers
  • Variable optical attenuators
  • Industrial and medical equipment requiring precise current control

With its precision, programmability, and versatility, the Maxim Integrated DS4302Z-020/T&R is an essential component for any system that demands accurate and stable current control. Whether it's for fine-tuning the performance of high-speed communication networks or ensuring the reliability of industrial machinery, this DAC stands out as a top choice for engineers and designers seeking quality and performance.

You May Also Be Interested in

Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Intersil
Lowest to $7.1344
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess