EN
  • EN
  • DE

S-80723AN

Part No S-80723AN
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Description HIGH-PRECISION VOLTAGE DETECTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 308277-S-80723AN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-80723AN CAD Model

Description

The S-80723AN is a voltage detector IC manufactured by SII Semiconductor Corporation. It is a key component designed to monitor the input voltage and generate a reset signal when the voltage falls below a specific threshold level. This function is critical in preventing erratic behavior or damage to microcontrollers and other digital circuits due to undervoltage conditions.

Applications

  • Microcontroller reset circuits
  • Power supply monitoring
  • Battery-powered devices
  • Over/Under-voltage protection
  • Industrial control systems

Features

  • Low current consumption for extended battery life
  • High-accuracy voltage detection
  • Built-in hysteresis to prevent output oscillation
  • Small package size (e.g., SOT-23)
  • CMOS output for easy interfacing with digital circuits
  • Wide operating temperature range

Benefits

  • Improved system reliability by preventing incorrect operation during voltage sags
  • Extended battery life in portable applications
  • Simplified circuit design due to integrated functionality
  • Protection of sensitive electronic components from damage
  • Stable and consistent reset signal

Additional Details

The S-80723AN is designed for easy integration into a variety of electronic systems. Its low power consumption makes it suitable for battery-operated devices where energy efficiency is crucial. The hysteresis feature helps prevent false triggering of the reset signal when the input voltage fluctuates near the threshold. The CMOS output ensures compatibility with a wide range of microcontrollers and digital logic. This voltage detector plays a critical role in maintaining the stable and reliable operation of electronic devices, particularly those that operate from batteries or are subject to fluctuating power supplies. Its small size also makes it appropriate for space-constrained applications.

You May Also Be Interested in

AMCC
Lowest to $3.2617
Hitachi, Ltd
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
AMCC
Lowest to $0.6537
SII Semiconductor Corporation
Lowest to $0.4770
SII Semiconductor Corporation
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess