EN
  • EN
  • DE

S-80724AN

Part No S-80724AN
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Description HIGH-PRECISION VOLTAGE DETECTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 308284-S-80724AN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-80724AN CAD Model

Description

The S-80724AN is a voltage detector manufactured by SII Semiconductor Corporation, designed to monitor supply voltage levels in electronic circuits. It triggers a reset signal when the voltage drops below a pre-determined threshold, ensuring that microcontrollers, CPUs, and other digital circuits operate reliably. This prevents data corruption and system malfunctions caused by undervoltage conditions.

Applications

  • Microcontroller Reset Circuits: Ensures a clean reset for microcontrollers during power-up and brown-out events.
  • CPU Reset Circuits: Provides reliable reset functionality for CPUs to prevent erratic behavior.
  • Power Supply Monitoring: Monitors the output voltage of power supplies and triggers an alarm or shutdown if the voltage drops too low.
  • Battery-Powered Equipment: Protects battery-powered devices from operating at voltages that could damage the battery or cause malfunction.
  • Embedded Systems: Increases the overall reliability of embedded systems by preventing operation at unstable voltage levels.

Features

  • Low Current Consumption: Minimizes power drain, making it suitable for battery-powered applications.
  • High-Accuracy Voltage Detection: Provides a precise detection voltage for reliable reset operation.
  • Small Package Options: Available in compact packages for space-constrained designs.
  • Wide Operating Temperature Range: Operates reliably over a broad temperature range.
  • Built-in Hysteresis: Prevents oscillation and ensures stable output during voltage fluctuations.
  • Open Drain Output: Offers flexible connection options with external circuitry.

Benefits

  • Improved System Stability: Prevents data corruption and ensures proper system functionality during voltage drops.
  • Reduced System Downtime: Minimizes system failures caused by undervoltage conditions.
  • Simplified Circuit Design: Integrated features reduce the need for external components.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Protection of Sensitive Electronics: Safeguards sensitive electronic components from potential damage.

Additional Details

The S-80724AN features a detection voltage of 2.4V. The output is N-channel open drain. The operating temperature range is typically -40°C to +85°C. This part is commonly used in a variety of electronic devices requiring reliable voltage monitoring and reset capabilities.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Silan
Lowest to $0.1964
Mitsubishi
Need more? Email Us
Semtech Corporation
Lowest to $0.9794

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.0640 $81.1920
6+ $22.2072 $133.2432
9+ $21.5130 $193.6170
12+ $20.8189 $249.8268
15+ $20.1247 $301.8705
20+ $18.0434 $360.8680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess