The S-80818ALUP-EAF-T2 is a voltage detector from SII Semiconductor Corporation. This IC is designed to monitor the input voltage and issue a reset signal to a microcontroller or other digital logic when the voltage falls below a specified threshold. This functionality is crucial to prevent system malfunctions, data corruption, and unpredictable behavior caused by undervoltage conditions.
Applications
- Microcontroller Reset Circuits
- CPU Reset Circuits
- Power Supply Monitoring
- Battery-Powered Devices
- Portable Electronics
Features
- Detection Voltage: 1.8V
- High-Accuracy Voltage Detection
- Low Current Consumption
- Small Package (SOT-23-3)
- Push-Pull Output
Benefits
- Ensures stable operation of microcontroller-based systems
- Protects against data corruption during voltage drops
- Extends battery life in portable applications due to low power consumption
- Reduces board space requirements
- Simplified circuit design
Technical Specifications
The S-80818ALUP-EAF-T2 is characterized by a detection voltage of 1.8V. It features very low current consumption, typically in the microampere range. It comes in a small SOT-23-3 package. The output is a push-pull output, providing a strong and clear signal. The operating temperature range is generally between -40°C and +85°C. The device is designed for accurate and reliable voltage detection, ensuring proper system reset. Its low power consumption makes it ideal for battery-powered applications. The small package size facilitates its use in compact electronic devices. It offers stable performance over a wide range of temperatures.