The S-80824CLPF is a voltage detector manufactured by SII Semiconductor Corporation. It is designed to accurately monitor voltage levels in electronic circuits and provide a reliable reset signal when the voltage drops below a specified threshold. This ensures the stable operation of microcontrollers, CPUs, and other sensitive components.
Applications
- Microcontroller reset circuits
- CPU voltage monitoring
- Power management systems
- Battery-powered devices
- System power-on reset
Features
- High-precision detection voltage: The S-80824CLPF offers a highly accurate detection voltage, ensuring precise voltage monitoring.
- Low current consumption: Designed for efficiency, this voltage detector consumes minimal current, making it suitable for battery-powered applications.
- Built-in hysteresis: The built-in hysteresis prevents oscillation during voltage fluctuations, enhancing system stability.
- Small package size: The compact package size allows for easy integration into space-constrained designs.
- Wide operating voltage range: It supports a broad operating voltage range, accommodating various system requirements.
Benefits
- Ensures stable system operation by providing a reset signal during undervoltage conditions.
- Protects sensitive components from damage caused by voltage drops.
- Extends battery life in portable devices due to low current consumption.
- Simplifies circuit design with its integrated features and small size.
- Improves system reliability and reduces the risk of malfunctions.
Additional Details
The S-80824CLPF typically features an open-drain output, which requires an external pull-up resistor. The detection voltage is factory-set and cannot be adjusted. Its operating temperature range is usually between -40°C and +85°C, making it suitable for a wide range of environmental conditions. The specific detection voltage for the S-80824CLPF is 2.4V.