EN
  • EN
  • DE

S-80824CLY-B

Part No S-80824CLY-B
Manufacturer SII Semiconductor Corporation
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case TO-92
Manufacturer SII Semiconductor Corporation
Manufacturer Homepage www.sii.co.jp
RoHS State Request Verification
Win Source Part Number 756332-S-80824CLY-B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80824CLY-B CAD Model

Description

The S-80824CLY-B is a voltage detector IC manufactured by SII Semiconductor Corporation. It is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a certain threshold. This function is crucial for ensuring the stable operation of microcontrollers, microprocessors, and other sensitive electronic components.

Applications

  • Microcontroller reset circuits: Used to reset microcontrollers when the power supply voltage drops below the specified operating level.
  • Power supply monitoring: Monitors the output voltage of power supplies and generates an alarm signal if the voltage deviates from the acceptable range.
  • Battery-powered devices: Protects against deep discharge of batteries by shutting down the device when the battery voltage falls below a critical level.
  • Industrial control systems: Monitors the voltage levels of critical components and triggers a safety shutdown in case of voltage irregularities.
  • Automotive electronics: Ensures the stable operation of electronic control units (ECUs) by monitoring the battery voltage and generating a reset signal if necessary.

Features

  • Low current consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • High-accuracy detection voltage: Provides precise voltage monitoring for reliable reset operation.
  • Built-in hysteresis: Prevents chattering or false triggering of the reset signal.
  • Small package: Available in small surface-mount packages for space-saving designs.
  • Wide operating temperature range: Operates reliably over a wide range of temperatures, making it suitable for harsh environments.

Benefits

  • Improved system reliability: Prevents system malfunctions caused by voltage drops or fluctuations.
  • Protection against data corruption: Protects data stored in memory from corruption due to voltage irregularities.
  • Extended battery life: Low power consumption contributes to longer battery life in portable devices.
  • Simplified system design: Integrated features simplify the design of reset circuits and voltage monitoring systems.
  • Cost-effective solution: Provides a cost-effective solution for ensuring the reliable operation of electronic circuits.

Additional Details

The S-80824CLY-B features a detection voltage of 2.4V. It typically comes in a SOT-23-3 package. Its operating temperature ranges from -40°C to +85°C. The supply voltage range is typically between 1.0V to 10.0V. The detector threshold is very precise and the device features a built-in delay circuit.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Texas Instruments
Lowest to $10.3384
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Texas Instruments
Lowest to $4.5685
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
Altera
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,860 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess