EN
  • EN
  • DE

S-80825ALUP-EAN-T2

Part No S-80825ALUP-EAN-T2
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 186715-S-80825ALUP-EAN-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80825ALUP-EAN-T2 CAD Model

Description

The S-80825ALUP-EAN-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. It's a precision voltage monitoring device designed to detect undervoltage conditions and generate a reset signal. This device is part of the S-80825 series, which is known for its low current consumption and high accuracy.

Applications:

  • Microcontroller Reset Circuits: Monitors power supply voltage and resets the microcontroller during power-up or brown-out conditions.
  • Battery Management Systems: Protects batteries from deep discharge by shutting down the system when the battery voltage drops below a certain threshold.
  • Power Supply Monitoring: Detects voltage drops in power supplies and triggers an alarm or shutdown to prevent damage to connected devices.
  • Industrial Control Systems: Ensures safe operation of industrial equipment by monitoring voltage levels and preventing operation outside of specified limits.
  • Consumer Electronics: Used in various consumer devices to protect sensitive components from voltage fluctuations.

Features:

  • High-Precision Voltage Detection: Accurate voltage detection with minimal error.
  • Ultra-Low Current Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Built-in Delay Circuit: Prevents false resets caused by transient voltage dips.
  • Small Package Size: Allows for compact designs and easy integration into various electronic devices.
  • Wide Operating Voltage Range: Operates over a wide range of input voltages.

Benefits:

  • Improved System Reliability: Prevents system malfunctions due to voltage fluctuations and brown-out conditions.
  • Extended Battery Life: Low current consumption extends battery life in portable devices.
  • Simplified Circuit Design: Built-in delay circuit reduces the need for external components, simplifying circuit design.
  • Enhanced System Protection: Protects sensitive electronic components from damage caused by undervoltage conditions.
  • Cost-Effective Solution: Provides reliable voltage detection at a competitive price.

Additional Details:

The S-80825ALUP-EAN-T2 utilizes CMOS technology for low power consumption and high accuracy. The built-in delay circuit is crucial for filtering out short voltage dips that could cause false resets. The detection voltage, release voltage, and delay time are specific to this particular model. It is recommended to consult the manufacturer's datasheet for detailed specifications.

The package type and marking (EAN-T2) indicate specific packaging and marking information relevant for manufacturing and identification purposes. Proper handling and storage are essential to maintain the integrity of the device.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.4137
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Lowest to $0.2681
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Lowest to $0.2813

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1799 $64.2593
16+ $7.5318 $120.5088
24+ $7.2961 $175.1064
33+ $7.0617 $233.0361
43+ $6.8261 $293.5223
57+ $6.1203 $348.8571
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess