The S-80829CNNB-B80T2G is a voltage detector IC manufactured by SII Semiconductor Corporation. It is designed to monitor voltage levels in electronic circuits and provide a reset signal to a microcontroller or other system components when the voltage drops below a defined threshold. This functionality is crucial for preventing malfunctions, data corruption, and ensuring stable operation in various electronic devices and systems.
Applications
- Microcontroller reset circuits
- Power supply voltage monitoring
- Battery management systems
- Over-discharge protection for batteries
- System power-on reset
Features
- Detection Voltage: 2.9V
- High accuracy detection of voltage levels
- Ultra-low current consumption
- Compact SOT-23-5 package for space-saving designs
- Built-in hysteresis characteristics
- Open-drain output
Benefits
- Ensures reliable system operation by preventing operation at low voltage
- Extends battery life in portable devices due to low power consumption
- Saves board space with its small package size
- Provides a stable reset signal due to hysteresis
- Offers flexibility in circuit design with the open-drain output configuration
Additional Details
The S-80829CNNB-B80T2G incorporates an open-drain output, which allows for easy interfacing with a variety of microcontrollers and other digital logic. The hysteresis characteristic ensures a stable and clean reset signal even in noisy environments or when the input voltage fluctuates slightly around the detection threshold. Its low current consumption makes it suitable for battery-powered applications where minimizing power drain is essential.
Technical Specifications:
- Detection Voltage: 2.9 V
- Operating Voltage Range: 0.65 V to 10.0 V
- Operating Temperature Range: -40°C to +85°C
- Package: SOT-23-5
- Output Type: Open-Drain